Wurth Electronics ICS, Inc. Pulse Transformers - 749020010A 749020010A

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857641-749020010A Series: WE-LAN Features: Pulse Transformer Package: Reel - TR Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Other Part Number: 732-5712-2, 732-5712-1, 732-5712-6
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857641-749020010A Series: WE-LAN Features: Pulse Transformer Package: Reel - TR Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Other Part Number: 732-5712-2, 732-5712-1, 732-5712-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 749020010A - 857641-749020010A - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - 749020010A
857641-749020010A
Pulse Transformers - 749020010A 857641-749020010A
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857641-749020010A Series: WE-LAN Features: Pulse Transformer Package: Reel - TR Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Other Part Number: 732-5712-2, 732-5712-1, 732-5712-6

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 857641-749020010A
Series: WE-LAN
Features: Pulse Transformer
Package: Reel - TR
Categories: Transformers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 38 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000
Other Part Number: 732-5712-2, 732-5712-1, 732-5712-6

Buy Now Datasheet
Pulse Transformers - 749020010A - ODG (Origin Data Global)
Shenzhen, China
Pulse Transformers
749020010A
Pulse Transformers 749020010A
TRANSFORMER LAN 10/100/1000 SMD

TRANSFORMER LAN 10/100/1000 SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Transformers Transformers
Product Number 857641-749020010A 749020010A
Product Name Pulse Transformers - 749020010A Pulse Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
HTX8045 Isolation Transformers - HTX8045-164AR HTX8045-164ARC - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation; Trigger / Gate Drive Transformer
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Voltage Transformer; Input Voltage Crompton Te Connectivity - 42M3915 - Newark, An Avnet Company
Specs
Operating Frequency 60 Hz
Input Voltage 69.3 volts
Output Voltage 120 volts
View Details