Wurth Electronics ICS, Inc. Transformers - Pulse Transformers 7490140117C

Description
Win Source Part Number: 1211202-7490140117C Category: Transformers>Pulse Transformers Series: WE-LAN Package: Tape & Reel Transformer Type: LAN 10/100 Base-T Inductance: 350µH Height - Seated (Max): 0.224" (5.70mm) Standard Package: 750 Mounting: SMD (SMT) Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.500" L x 0.346" W (12.70mm x 8.80mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Mfr: Würth Elektronik Other Names: 732-7490140117CTR,73 2-7490140117CCT,732- 7490140117CDKR
Request a Quote Datasheet
Description
Win Source Part Number: 1211202-7490140117C Category: Transformers>Pulse Transformers Series: WE-LAN Package: Tape & Reel Transformer Type: LAN 10/100 Base-T Inductance: 350µH Height - Seated (Max): 0.224" (5.70mm) Standard Package: 750 Mounting: SMD (SMT) Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.500" L x 0.346" W (12.70mm x 8.80mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Mfr: Würth Elektronik Other Names: 732-7490140117CTR,73 2-7490140117CCT,732- 7490140117CDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Pulse Transformers - 1211202-7490140117C - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Pulse Transformers
1211202-7490140117C
Transformers - Pulse Transformers 1211202-7490140117C
Win Source Part Number: 1211202-7490140117C Category: Transformers>Pulse Transformers Series: WE-LAN Package: Tape & Reel Transformer Type: LAN 10/100 Base-T Inductance: 350µH Height - Seated (Max): 0.224" (5.70mm) Standard Package: 750 Mounting: SMD (SMT) Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.500" L x 0.346" W (12.70mm x 8.80mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Mfr: Würth Elektronik Other Names: 732-7490140117CTR,73 2-7490140117CCT,732- 7490140117CDKR

Win Source Part Number: 1211202-7490140117C
Category: Transformers>Pulse Transformers
Series: WE-LAN
Package: Tape & Reel
Transformer Type: LAN 10/100 Base-T
Inductance: 350µH
Height - Seated (Max): 0.224" (5.70mm)
Standard Package: 750
Mounting: SMD (SMT)
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.500" L x 0.346" W (12.70mm x 8.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000
Mfr: Würth Elektronik
Other Names: 732-7490140117CTR,732-7490140117CCT,732-7490140117CDKR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transformers
Product Number 1211202-7490140117C
Product Name Transformers - Pulse Transformers
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - ITRA-0235-D103-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Transformers - 1539M05 - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
View Details
Video Isolation Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 6.00E6 Hz
View Details