Wurth Electronics ICS, Inc. Pulse Transformers - 749014010 749014010

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130120-749014010 Packaging: Reel Mounting Style: SMD Transformer Type: LAN 10/100 Base-T Inductance: 350μH Categories: Transformers Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.we-online.com Height - Seated (Maximum): 0.341" (8.65mm) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.673" L x 0.581" W (17.10mm x 14.75mm)
Request a Quote
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130120-749014010 Packaging: Reel Mounting Style: SMD Transformer Type: LAN 10/100 Base-T Inductance: 350μH Categories: Transformers Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.we-online.com Height - Seated (Maximum): 0.341" (8.65mm) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.673" L x 0.581" W (17.10mm x 14.75mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 749014010 - 1130120-749014010 - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - 749014010
1130120-749014010
Pulse Transformers - 749014010 1130120-749014010
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130120-749014010 Packaging: Reel Mounting Style: SMD Transformer Type: LAN 10/100 Base-T Inductance: 350μH Categories: Transformers Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.we-online.com Height - Seated (Maximum): 0.341" (8.65mm) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.673" L x 0.581" W (17.10mm x 14.75mm)

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1130120-749014010
Packaging: Reel
Mounting Style: SMD
Transformer Type: LAN 10/100 Base-T
Inductance: 350μH
Categories: Transformers
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.we-online.com
Height - Seated (Maximum): 0.341" (8.65mm)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.673" L x 0.581" W (17.10mm x 14.75mm)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transformers
Product Number 1130120-749014010
Product Name Pulse Transformers - 749014010
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497-CD350 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 575 to 600 volts
Power Rating (VA) 350 VA
View Details
Transformers - Audio Transformers - 1140-LU-E - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Standards RoHS
View Details
4 suppliers
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details