Wurth Electronics ICS, Inc. Pulse Transformers - 749013011A 749013011A

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 764788-749013011A Series: WE-LAN Packaging: Reel package Transformer Type: LAN 10/100 Base-T, POE Inductance: 350μH Mounting: SMD Categories: Transformers Dimension: 0.500" L x 0.346" W (12.70mm x 8.80mm) Height - Seated (Maximum): 0.250" (6.35mm) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 764788-749013011A Series: WE-LAN Packaging: Reel package Transformer Type: LAN 10/100 Base-T, POE Inductance: 350μH Mounting: SMD Categories: Transformers Dimension: 0.500" L x 0.346" W (12.70mm x 8.80mm) Height - Seated (Maximum): 0.250" (6.35mm) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 749013011A - 764788-749013011A - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - 749013011A
764788-749013011A
Pulse Transformers - 749013011A 764788-749013011A
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 764788-749013011A Series: WE-LAN Packaging: Reel package Transformer Type: LAN 10/100 Base-T, POE Inductance: 350μH Mounting: SMD Categories: Transformers Dimension: 0.500" L x 0.346" W (12.70mm x 8.80mm) Height - Seated (Maximum): 0.250" (6.35mm) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 764788-749013011A
Series: WE-LAN
Packaging: Reel package
Transformer Type: LAN 10/100 Base-T, POE
Inductance: 350μH
Mounting: SMD
Categories: Transformers
Dimension: 0.500" L x 0.346" W (12.70mm x 8.80mm)
Height - Seated (Maximum): 0.250" (6.35mm)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Pulse Transformers - 749013011A - ODG (Origin Data Global)
Shenzhen, China
Pulse Transformers
749013011A
Pulse Transformers 749013011A
TRANS WE-LAN 10/100 POE SMD

TRANS WE-LAN 10/100 POE SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Transformers Transformers
Product Number 764788-749013011A 749013011A
Product Name Pulse Transformers - 749013011A Pulse Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Transformers - Chokes & Reactors - 155T - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
2 suppliers
0.01 - 50 MHz Wideband RF / Pulse Transformer - LF-428 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Operating Frequency 10000 to 5.00E7 Hz
View Details
RF Wideband Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 3.20E7 Hz
View Details