Wurth Electronics ICS, Inc. Pulse Transformers - 749013011 749013011

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857640-749013011 Series: WE-LAN Features: Pulse Transformer Package: Reel - TR Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 575 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Other Part Number: 732-2459-6, 732-2459-1, 000-7333-30R-LF1, 732-2459-2
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857640-749013011 Series: WE-LAN Features: Pulse Transformer Package: Reel - TR Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 575 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Other Part Number: 732-2459-6, 732-2459-1, 000-7333-30R-LF1, 732-2459-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 749013011 - 857640-749013011 - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - 749013011
857640-749013011
Pulse Transformers - 749013011 857640-749013011
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857640-749013011 Series: WE-LAN Features: Pulse Transformer Package: Reel - TR Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 575 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Other Part Number: 732-2459-6, 732-2459-1, 000-7333-30R-LF1, 732-2459-2

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 857640-749013011
Series: WE-LAN
Features: Pulse Transformer
Package: Reel - TR
Categories: Transformers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 575
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000
Other Part Number: 732-2459-6, 732-2459-1, 000-7333-30R-LF1, 732-2459-2

Buy Now Datasheet
Pulse Transformers - 749013011 - ODG (Origin Data Global)
Shenzhen, China
Pulse Transformers
749013011
Pulse Transformers 749013011
TRANSFORMER LAN 10/100 POE SMD

TRANSFORMER LAN 10/100 POE SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Transformers Transformers
Product Number 857640-749013011 749013011
Product Name Pulse Transformers - 749013011 Pulse Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Pulse transformers for THT mounting - IT - SCHURTER Inc
Specs
Category Power
Other Transformer Types / Applications Pulse Transformers
Standards RoHS; IEC; UL
View Details
Multiple Secondary Chassis Mount Power Transformers - F-235Z - Triad Magnetics
Specs
Category Power
Mounting Chassis
Operating Frequency 60 Hz
View Details
4 suppliers
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Manufacturer 100KVA 200KVA 300KVA 500KVA 1000KVA 1500KVA 3000KVA Three Phase Transformer - No.1601425297532 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Three Phase Transformers
View Details