Wurth Electronics ICS, Inc. Switching Converter, SMPS Transformers - 7490100161A 7490100161A

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857639-7490100161A Series: WE-LAN Features: For SMPS Transformer Isolation Package: Reel - TR Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Other Part Number: 1297-1176-6, 1297-1176-1, 1297-1176-2
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857639-7490100161A Series: WE-LAN Features: For SMPS Transformer Isolation Package: Reel - TR Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Other Part Number: 1297-1176-6, 1297-1176-1, 1297-1176-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switching Converter, SMPS Transformers - 7490100161A - 857639-7490100161A - Win Source Electronics
Laguna Hills, CA, United States
Switching Converter, SMPS Transformers - 7490100161A
857639-7490100161A
Switching Converter, SMPS Transformers - 7490100161A 857639-7490100161A
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857639-7490100161A Series: WE-LAN Features: For SMPS Transformer Isolation Package: Reel - TR Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Other Part Number: 1297-1176-6, 1297-1176-1, 1297-1176-2

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 857639-7490100161A
Series: WE-LAN
Features: For SMPS Transformer Isolation
Package: Reel - TR
Categories: Transformers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 600
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 38 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000
Other Part Number: 1297-1176-6, 1297-1176-1, 1297-1176-2

Buy Now Datasheet
Switching Converter, SMPS Transformers - 7490100161A - ODG (Origin Data Global)
Shenzhen, China
Switching Converter, SMPS Transformers
7490100161A
Switching Converter, SMPS Transformers 7490100161A
TRANSFORMER 10/100 BASE-T SMD

TRANSFORMER 10/100 BASE-T SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Transformers Transformers
Product Number 857639-7490100161A 7490100161A
Product Name Switching Converter, SMPS Transformers - 7490100161A Switching Converter, SMPS Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Isolation Transformer - 1321-3TH880-AC - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Other Transformer Types / Applications Isolation
View Details
Single Primary Dual Secondaries PC Mount Power Transformer - F-142XP - Triad Magnetics
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer
Mounting PCB/SMD
View Details
5 suppliers
1:4 LTCC Transformer, 4900 - 5950 MHz, 50Ω - BLJC4-542R+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details