Wurth Electronics ICS, Inc. Pulse Transformers - 749010013 749010013

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1006910-749010013 Packaging: Reel - TR Transformer Type: LAN 10/100 Base-T Inductance: 350μH Height - Seated (Max): 0.210" (5.33mm) Mounting: SMD (SMT) Categories: Transformers Status: Active Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1006910-749010013 Packaging: Reel - TR Transformer Type: LAN 10/100 Base-T Inductance: 350μH Height - Seated (Max): 0.210" (5.33mm) Mounting: SMD (SMT) Categories: Transformers Status: Active Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 749010013 - 1006910-749010013 - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - 749010013
1006910-749010013
Pulse Transformers - 749010013 1006910-749010013
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1006910-749010013 Packaging: Reel - TR Transformer Type: LAN 10/100 Base-T Inductance: 350μH Height - Seated (Max): 0.210" (5.33mm) Mounting: SMD (SMT) Categories: Transformers Status: Active Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1006910-749010013
Packaging: Reel - TR
Transformer Type: LAN 10/100 Base-T
Inductance: 350μH
Height - Seated (Max): 0.210" (5.33mm)
Mounting: SMD (SMT)
Categories: Transformers
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now
Pulse Transformers - 749010013 - ODG (Origin Data Global)
Shenzhen, China
Pulse Transformers
749010013
Pulse Transformers 749010013
TRANSFORMER LAN 10/100 SMD

TRANSFORMER LAN 10/100 SMD

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Transformers Transformers
Product Number 1006910-749010013 749010013
Product Name Pulse Transformers - 749010013 Pulse Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Isolation Transformer - 1321-3TH118-CC - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Other Transformer Types / Applications Isolation
View Details
Single Secondary Chassis Mount Power Transformers - F-12X - Triad Magnetics
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer
Mounting Chassis
View Details
4 suppliers
1:4 CORE & WIRE Transformer, 10 - 1900 MHz, 50Ω - TCM4-19+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details