Wurth Electronics ICS, Inc. Pulse Transformers - 749010012A 749010012A

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 844807-749010012A Series: WE-LAN Operating Temperature Range: 0°C ~ 70°C Package: Reel - TR Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Other Part Number: 732-14050-1, 732-14050-2, 732-14050-6
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 844807-749010012A Series: WE-LAN Operating Temperature Range: 0°C ~ 70°C Package: Reel - TR Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Other Part Number: 732-14050-1, 732-14050-2, 732-14050-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 749010012A - 844807-749010012A - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - 749010012A
844807-749010012A
Pulse Transformers - 749010012A 844807-749010012A
Manufacturer: Wurth Electronics Inc Win Source Part Number: 844807-749010012A Series: WE-LAN Operating Temperature Range: 0°C ~ 70°C Package: Reel - TR Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Other Part Number: 732-14050-1, 732-14050-2, 732-14050-6

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 844807-749010012A
Series: WE-LAN
Operating Temperature Range: 0°C ~ 70°C
Package: Reel - TR
Categories: Transformers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 600
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 38 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000
Other Part Number: 732-14050-1, 732-14050-2, 732-14050-6

Buy Now Datasheet
Pulse Transformers - 749010012A - ODG (Origin Data Global)
Shenzhen, China
Pulse Transformers
749010012A
Pulse Transformers 749010012A
WE-LAN 10/100 BASE-T SMT TRANSFO

WE-LAN 10/100 BASE-T SMT TRANSFO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Transformers Transformers
Product Number 844807-749010012A 749010012A
Product Name Pulse Transformers - 749010012A Pulse Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Isolation Transformer - 1321-3TH660-AB - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Other Transformer Types / Applications Isolation
View Details
Chassis Mount Quick Pack™ Power Transformers - FD4-20 - Triad Magnetics
Specs
Category Power
Mounting Chassis
Operating Frequency 50 to 60 Hz
View Details
5 suppliers
1:25 CORE & WIRE Transformer, 0.02 - 30 MHz, 50Ω - TT25-1-KK81+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details