Wurth Electronics ICS, Inc. Transformers - Pulse Transformers 7490100111A

Description
Win Source Part Number: 968803-7490100111A Category: Transformers>Pulse Transformers Series: WE-LAN Package: Tape & Reel Transformer Type: LAN 10/100 Base-T Inductance: 350µH Height - Seated (Max): 0.250" (6.35mm) Standard Package: 600 Mounting: SMD (SMT) Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.500" L x 0.346" W (12.70mm x 8.80mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Mfr: Würth Elektronik Other Names: 732-5711-2,732-5711- 1,732-5711-6
Request a Quote Datasheet
Description
Win Source Part Number: 968803-7490100111A Category: Transformers>Pulse Transformers Series: WE-LAN Package: Tape & Reel Transformer Type: LAN 10/100 Base-T Inductance: 350µH Height - Seated (Max): 0.250" (6.35mm) Standard Package: 600 Mounting: SMD (SMT) Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.500" L x 0.346" W (12.70mm x 8.80mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Mfr: Würth Elektronik Other Names: 732-5711-2,732-5711- 1,732-5711-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Pulse Transformers - 968803-7490100111A - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Pulse Transformers
968803-7490100111A
Transformers - Pulse Transformers 968803-7490100111A
Win Source Part Number: 968803-7490100111A Category: Transformers>Pulse Transformers Series: WE-LAN Package: Tape & Reel Transformer Type: LAN 10/100 Base-T Inductance: 350µH Height - Seated (Max): 0.250" (6.35mm) Standard Package: 600 Mounting: SMD (SMT) Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.500" L x 0.346" W (12.70mm x 8.80mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Mfr: Würth Elektronik Other Names: 732-5711-2,732-5711- 1,732-5711-6

Win Source Part Number: 968803-7490100111A
Category: Transformers>Pulse Transformers
Series: WE-LAN
Package: Tape & Reel
Transformer Type: LAN 10/100 Base-T
Inductance: 350µH
Height - Seated (Max): 0.250" (6.35mm)
Standard Package: 600
Mounting: SMD (SMT)
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.500" L x 0.346" W (12.70mm x 8.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000
Mfr: Würth Elektronik
Other Names: 732-5711-2,732-5711-1,732-5711-6

Buy Now Datasheet
Pulse Transformers - 7490100111A - ODG (Origin Data Global)
Shenzhen, China
Pulse Transformers
7490100111A
Pulse Transformers 7490100111A
TRANSFORMER LAN 10/100 SMD

TRANSFORMER LAN 10/100 SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Transformers Transformers
Product Number 968803-7490100111A 7490100111A
Product Name Transformers - Pulse Transformers Pulse Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
Control Circuit Transformer - 1497B-A13-M11-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 550 to 600 volts
Power Rating (VA) 2000 VA
View Details
PCB Transformers - 504537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Through hole
Standards RoHS
View Details