Wurth Electronics ICS, Inc. Pulse Transformers - 7490100110A 7490100110A

Description
Manufacturer: Würth Elektronik Win Source Part Number: 811336-7490100110A Packaging: Reel Mounting Style: SMD Transformer Type: LAN 10/100 Base-T Inductance: 350μH Temperature Range - Operating: 0°C ~ 70°C Dimension: 0.500" L x 0.346" W (12.70mm x 8.80mm) Height - Seated (Maximum): 0.250" (6.35mm) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 600 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Win Source Part Number: 811336-7490100110A Packaging: Reel Mounting Style: SMD Transformer Type: LAN 10/100 Base-T Inductance: 350μH Temperature Range - Operating: 0°C ~ 70°C Dimension: 0.500" L x 0.346" W (12.70mm x 8.80mm) Height - Seated (Maximum): 0.250" (6.35mm) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 600 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 7490100110A - 811336-7490100110A - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - 7490100110A
811336-7490100110A
Pulse Transformers - 7490100110A 811336-7490100110A
Manufacturer: Würth Elektronik Win Source Part Number: 811336-7490100110A Packaging: Reel Mounting Style: SMD Transformer Type: LAN 10/100 Base-T Inductance: 350μH Temperature Range - Operating: 0°C ~ 70°C Dimension: 0.500" L x 0.346" W (12.70mm x 8.80mm) Height - Seated (Maximum): 0.250" (6.35mm) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 600 MSL Level: 1 (Unlimited)

Manufacturer: Würth Elektronik
Win Source Part Number: 811336-7490100110A
Packaging: Reel
Mounting Style: SMD
Transformer Type: LAN 10/100 Base-T
Inductance: 350μH
Temperature Range - Operating: 0°C ~ 70°C
Dimension: 0.500" L x 0.346" W (12.70mm x 8.80mm)
Height - Seated (Maximum): 0.250" (6.35mm)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 600
MSL Level: 1 (Unlimited)

Buy Now
Pulse Transformers - 7490100110A - ODG (Origin Data Global)
Shenzhen, China
Pulse Transformers
7490100110A
Pulse Transformers 7490100110A
TRANSFORMER LAN 10/100 SMD

TRANSFORMER LAN 10/100 SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Transformers Transformers
Product Number 811336-7490100110A 7490100110A
Product Name Pulse Transformers - 7490100110A Pulse Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Video Isolation Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 6.00E6 Hz
View Details
Step Down Transformers - 1-1611457-7 - TE Connectivity
Specs
Mounting Foot
Standards EU ELV Compliant
Power Rating (VA) 40 VA
View Details
Control Circuit Transformer - 1497A-A2-M7-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 230 to 575 volts
Power Rating (VA) 75 VA
View Details
1KVA 2KVA 3KVA 4KVA 5KVA Transformer Without box - No.1601522522446 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation (optional feature); Autotransformer; Power Transformer; Single Phase Transformer; Three Phase Transformers (optional feature)
View Details