Wurth Electronics ICS, Inc. RF Antennas - 7488920245 7488920245

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857638-7488920245 Series: WE-MCA Features: RF Antenna Package: Reel - TR Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks REACH Status: REACH Affected HTSUS: 8529.10.9100 Other Part Number: 732-1846-2, 732-1846-1, 732-1846-6
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857638-7488920245 Series: WE-MCA Features: RF Antenna Package: Reel - TR Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks REACH Status: REACH Affected HTSUS: 8529.10.9100 Other Part Number: 732-1846-2, 732-1846-1, 732-1846-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Antennas - 7488920245
7488920245
RF Antennas - 7488920245 7488920245
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857638-7488920245 Series: WE-MCA Features: RF Antenna Package: Reel - TR Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks REACH Status: REACH Affected HTSUS: 8529.10.9100 Other Part Number: 732-1846-2, 732-1846-1, 732-1846-6

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 857638-7488920245
Series: WE-MCA
Features: RF Antenna
Package: Reel - TR
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 30 Weeks
REACH Status: REACH Affected
HTSUS: 8529.10.9100
Other Part Number: 732-1846-2, 732-1846-1, 732-1846-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Antennas
Product Number 7488920245
Product Name RF Antennas - 7488920245
Unlock Full Specs
to access all available technical data

Similar Products

5GNR MIMO Magnetic/Adhesive Mount antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Log Periodic Antenna - Model SAS-510-7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
868MHz 9dBi Rubber Magnetic Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector - ET-8689RM-1L3-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 864.0 to 868.0 MHz
Gain 9 dB
Form Factor / Mounting External
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers