Wurth Electronics ICS, Inc. Connectors,Interconnects 748351124

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Preliminary Frequency: 5kHz Bandwidth: 47.5Hz ~ 380Hz Filter Type: Filtered (EMI, RFI) - Commercial Mounting Type: Requires Holder Package / Case: 4-SMD, No Lead Size / Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm) Height (Max): 13.50mm
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Preliminary Frequency: 5kHz Bandwidth: 47.5Hz ~ 380Hz Filter Type: Filtered (EMI, RFI) - Commercial Mounting Type: Requires Holder Package / Case: 4-SMD, No Lead Size / Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm) Height (Max): 13.50mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Preliminary Frequency: 5kHz Bandwidth: 47.5Hz ~ 380Hz Filter Type: Filtered (EMI, RFI) - Commercial Mounting Type: Requires Holder Package / Case: 4-SMD, No Lead Size / Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm) Height (Max): 13.50mm

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Product Status: Preliminary
Frequency: 5kHz
Bandwidth: 47.5Hz ~ 380Hz
Filter Type: Filtered (EMI, RFI) - Commercial
Mounting Type: Requires Holder
Package / Case: 4-SMD, No Lead
Size / Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm)
Height (Max): 13.50mm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting Requires Holder
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details