Wurth Electronics ICS, Inc. RF Filters - 748351024 748351024

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857637-748351024 Series: WE-BPF Features: Frequency RF Filter (Radio Frequency) Bandwidth Package: Reel - TR Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 732-6291-1, 732-6291-6, 732-6291-2
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857637-748351024 Series: WE-BPF Features: Frequency RF Filter (Radio Frequency) Bandwidth Package: Reel - TR Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 732-6291-1, 732-6291-6, 732-6291-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Filters - 748351024
748351024
RF Filters - 748351024 748351024
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857637-748351024 Series: WE-BPF Features: Frequency RF Filter (Radio Frequency) Bandwidth Package: Reel - TR Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 732-6291-1, 732-6291-6, 732-6291-2

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 857637-748351024
Series: WE-BPF
Features: Frequency RF Filter (Radio Frequency) Bandwidth
Package: Reel - TR
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 30 Weeks
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
Other Part Number: 732-6291-1, 732-6291-6, 732-6291-2

Buy Now Datasheet
RF Filters - 748351024 - ODG (Origin Data Global)
Shenzhen, China
RF Filters
748351024
RF Filters 748351024
RF FILTER BAND PASS 2.45GHZ 1008

RF FILTER BAND PASS 2.45GHZ 1008

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number 748351024 748351024
Product Name RF Filters - 748351024 RF Filters
Filter Type Bandpass; Band Pass
Unlock Full Specs
to access all available technical data

Similar Products

RF Band Pass Filter - UIYBPF300170A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -30 to 70 C (-22 to 158 F)
Fc 1000 MHz
View Details
Band Stop Filter - 5o291651110 - 5o.com
Specs
Filter Type Band Reject
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 0.0 to 2000 MHz
View Details
RF Filters - 2312-QPQ1909SRTR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 2448 MHz
View Details
2067.5 MHz Cavity Band Pass Filter - AB2067B687 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2068 MHz
Bandwidth 12000 kHz
View Details