Wurth Electronics ICS, Inc. Filters- Common Mode Chokes 748020024

Description
Manufacturer: Würth Elektronik Category: Filters- Common Mode Chokes Series: WE-CCMF Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Number of Lines: 2 Impedance @ Frequency: 2 Ohms @ 100 MHz Inductance @ Frequency: 0.245 nH @ 100 MHz Operating Temperature: -40°C ~ 85°C Mounting Type: Surface Mount
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Filters- Common Mode Chokes Series: WE-CCMF Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Number of Lines: 2 Impedance @ Frequency: 2 Ohms @ 100 MHz Inductance @ Frequency: 0.245 nH @ 100 MHz Operating Temperature: -40°C ~ 85°C Mounting Type: Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters- Common Mode Chokes -  - Win Source Electronics
Laguna Hills, CA, United States
Filters- Common Mode Chokes
Filters- Common Mode Chokes
Manufacturer: Würth Elektronik Category: Filters- Common Mode Chokes Series: WE-CCMF Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Number of Lines: 2 Impedance @ Frequency: 2 Ohms @ 100 MHz Inductance @ Frequency: 0.245 nH @ 100 MHz Operating Temperature: -40°C ~ 85°C Mounting Type: Surface Mount

Manufacturer: Würth Elektronik
Category: Filters- Common Mode Chokes
Series: WE-CCMF
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Number of Lines: 2
Impedance @ Frequency: 2 Ohms @ 100 MHz
Inductance @ Frequency: 0.245 nH @ 100 MHz
Operating Temperature: -40°C ~ 85°C
Mounting Type: Surface Mount

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Name Filters- Common Mode Chokes
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0075uH 250MHz 0.68A Inductor and Choke - 71-0402CS-7N5XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0075 microH
Inductance Tolerance 5 (+/- %)
View Details
High Frequency & RF Inductors - 1879023-7 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0240 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-C21C-D347-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details