Wurth Electronics ICS, Inc. Connectors, Interconnects -Terminals- Screw Connectors 7466203R

Description
Manufacturer: Würth Elektronik Category: Connectors, Interconnects -Terminals- Screw Connectors Series: REDCUBE WP-SMBU Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Terminal Type: Screw Terminal, Power Tap Screw Size: M3 Termination: Solder Current Rating (Amps): 50 A Mounting Type: Surface Mount
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Connectors, Interconnects -Terminals- Screw Connectors Series: REDCUBE WP-SMBU Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Terminal Type: Screw Terminal, Power Tap Screw Size: M3 Termination: Solder Current Rating (Amps): 50 A Mounting Type: Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -Terminals- Screw Connectors -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Terminals- Screw Connectors
Connectors, Interconnects -Terminals- Screw Connectors
Manufacturer: Würth Elektronik Category: Connectors, Interconnects -Terminals- Screw Connectors Series: REDCUBE WP-SMBU Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Terminal Type: Screw Terminal, Power Tap Screw Size: M3 Termination: Solder Current Rating (Amps): 50 A Mounting Type: Surface Mount

Manufacturer: Würth Elektronik
Category: Connectors, Interconnects -Terminals- Screw Connectors
Series: REDCUBE WP-SMBU
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Terminal Type: Screw Terminal, Power Tap
Screw Size: M3
Termination: Solder
Current Rating (Amps): 50 A
Mounting Type: Surface Mount

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors, Interconnects -Terminals- Screw Connectors
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Powerpole ® 15-45 Blindmate Pak Connector Hardware Bag Receptacle Side - 110G51 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers