Wurth Electronics ICS, Inc. Connectors, Interconnects -Terminals- Screw Connectors 746600330R

Description
Manufacturer: Würth Elektronik Category: Connectors, Interconnects -Terminals- Screw Connectors Series: REDCUBE WP-SMBU Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Terminal Type: Screw Terminal, Power Tap Termination: Solder Current Rating (Amps): 50 A Mounting Type: Surface Mount
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Connectors, Interconnects -Terminals- Screw Connectors Series: REDCUBE WP-SMBU Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Terminal Type: Screw Terminal, Power Tap Termination: Solder Current Rating (Amps): 50 A Mounting Type: Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -Terminals- Screw Connectors -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Terminals- Screw Connectors
Connectors, Interconnects -Terminals- Screw Connectors
Manufacturer: Würth Elektronik Category: Connectors, Interconnects -Terminals- Screw Connectors Series: REDCUBE WP-SMBU Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Terminal Type: Screw Terminal, Power Tap Termination: Solder Current Rating (Amps): 50 A Mounting Type: Surface Mount

Manufacturer: Würth Elektronik
Category: Connectors, Interconnects -Terminals- Screw Connectors
Series: REDCUBE WP-SMBU
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Terminal Type: Screw Terminal, Power Tap
Termination: Solder
Current Rating (Amps): 50 A
Mounting Type: Surface Mount

Buy Now Datasheet
Screw Connectors - 746600330R - ODG (Origin Data Global)
Shenzhen, China
Screw Connectors
746600330R
Screw Connectors 746600330R
TERM REDCUBE M3 SMD

TERM REDCUBE M3 SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors
Product Number 746600330R
Product Name Connectors, Interconnects -Terminals- Screw Connectors Screw Connectors
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-1611/1000-541-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 18 AWG
View Details
3 suppliers
BiLobe® Connectors - Standards -Type Single Row - A55000-021 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details