Wurth Electronics ICS, Inc. Connectors, Interconnects- Terminals -Screw Connectors 74651195R

Description
Manufacturer: Würth Elektronik Category: Connectors, Interconnects- Terminals -Screw Connectors Series: REDCUBE WP-THRSH Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Terminal Type: Shank Terminal Termination: Solder Current Rating (Amps): Solder 85 A Mounting Type: Through Hole Contact Material: Brass
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Connectors, Interconnects- Terminals -Screw Connectors Series: REDCUBE WP-THRSH Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Terminal Type: Shank Terminal Termination: Solder Current Rating (Amps): Solder 85 A Mounting Type: Through Hole Contact Material: Brass
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects- Terminals -Screw Connectors -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Terminals -Screw Connectors
Connectors, Interconnects- Terminals -Screw Connectors
Manufacturer: Würth Elektronik Category: Connectors, Interconnects- Terminals -Screw Connectors Series: REDCUBE WP-THRSH Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Terminal Type: Shank Terminal Termination: Solder Current Rating (Amps): Solder 85 A Mounting Type: Through Hole Contact Material: Brass

Manufacturer: Würth Elektronik
Category: Connectors, Interconnects- Terminals -Screw Connectors
Series: REDCUBE WP-THRSH
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Terminal Type: Shank Terminal
Termination: Solder
Current Rating (Amps): Solder 85 A
Mounting Type: Through Hole
Contact Material: Brass

Buy Now Datasheet
Screw Connectors - 74651195R - ODG (Origin Data Global)
Shenzhen, China
Screw Connectors
74651195R
Screw Connectors 74651195R
TERM REDCUBE 9PIN PCB

TERM REDCUBE 9PIN PCB

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors
Product Number 74651195R
Product Name Connectors, Interconnects- Terminals -Screw Connectors Screw Connectors
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile RJ45 with 10G-5G-2.5G BASE-T Transformer Integrated Jacks - KJ30818-MBCA2-600T - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
RJ45 For 4 Pair Cables Shielded CAT 6a, Plug w/ATUM Strain Relief - 111170 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details