Wurth Electronics ICS, Inc. Connectors, Interconnects- Terminals -Screw Connectors 74651174R

Description
Manufacturer: Würth Elektronik Category: Connectors, Interconnects- Terminals -Screw Connectors Package: Tape & Reel (TR) Cut Tape (CT) Series: REDCUBE WP-THRSH Product Status: Active Terminal Type: Shank Terminal Termination: Solder Mounting Type: Through Hole Number of Pins: 4 Contact Material: Brass
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Connectors, Interconnects- Terminals -Screw Connectors Package: Tape & Reel (TR) Cut Tape (CT) Series: REDCUBE WP-THRSH Product Status: Active Terminal Type: Shank Terminal Termination: Solder Mounting Type: Through Hole Number of Pins: 4 Contact Material: Brass
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects- Terminals -Screw Connectors -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Terminals -Screw Connectors
Connectors, Interconnects- Terminals -Screw Connectors
Manufacturer: Würth Elektronik Category: Connectors, Interconnects- Terminals -Screw Connectors Package: Tape & Reel (TR) Cut Tape (CT) Series: REDCUBE WP-THRSH Product Status: Active Terminal Type: Shank Terminal Termination: Solder Mounting Type: Through Hole Number of Pins: 4 Contact Material: Brass

Manufacturer: Würth Elektronik
Category: Connectors, Interconnects- Terminals -Screw Connectors
Package: Tape & Reel (TR) Cut Tape (CT)
Series: REDCUBE WP-THRSH
Product Status: Active
Terminal Type: Shank Terminal
Termination: Solder
Mounting Type: Through Hole
Number of Pins: 4
Contact Material: Brass

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors, Interconnects- Terminals -Screw Connectors
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connector (RF) Accessories - SR59BLK-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
View Details
Outer square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details