Wurth Electronics ICS, Inc. Connectors, Interconnects -Terminals Screw Connectors 7461098

Description
Manufacturer: Würth Elektronik Category: Connectors, Interconnects -Terminals Screw Connectors Series: REDCUBE WP-SHFU Package: Bulk Product Status: Active Terminal Type: Shank Terminal Termination: Press-Fit Current Rating (Amps): 250 A Number of Pins: 25 Mounting Type: Through Hole
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Connectors, Interconnects -Terminals Screw Connectors Series: REDCUBE WP-SHFU Package: Bulk Product Status: Active Terminal Type: Shank Terminal Termination: Press-Fit Current Rating (Amps): 250 A Number of Pins: 25 Mounting Type: Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -Terminals Screw Connectors -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Terminals Screw Connectors
Connectors, Interconnects -Terminals Screw Connectors
Manufacturer: Würth Elektronik Category: Connectors, Interconnects -Terminals Screw Connectors Series: REDCUBE WP-SHFU Package: Bulk Product Status: Active Terminal Type: Shank Terminal Termination: Press-Fit Current Rating (Amps): 250 A Number of Pins: 25 Mounting Type: Through Hole

Manufacturer: Würth Elektronik
Category: Connectors, Interconnects -Terminals Screw Connectors
Series: REDCUBE WP-SHFU
Package: Bulk
Product Status: Active
Terminal Type: Shank Terminal
Termination: Press-Fit
Current Rating (Amps): 250 A
Number of Pins: 25
Mounting Type: Through Hole

Buy Now Datasheet
Screw Connectors - 7461098 - ODG (Origin Data Global)
Shenzhen, China
Screw Connectors
7461098
Screw Connectors 7461098
TERM REDCUBE M6 25PIN PCB

TERM REDCUBE M6 25PIN PCB

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors
Product Number 7461098
Product Name Connectors, Interconnects -Terminals Screw Connectors Screw Connectors
Termination Press-Fit Press-Fit
Unlock Full Specs
to access all available technical data

Similar Products

Mini Receptacle - 888N-M5AEA1-3F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details
Cable Connectors - NCN-MG-Z500-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
PCI Express - 10018783-00103TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers