Wurth Electronics ICS, Inc. Connectors, Interconnects - Terminals - Screw Connectors 7461097

Description
Manufacturer: Würth Elektronik Win Source Part Number: 1333767-7461097 Category: Connectors, Interconnects>Termin als>Screw Connectors Packaging: Bulk Features: Screw not Included Termination: Press-Fit Standard Package: 200 Mounting: Through Hole Terminal Type: Screw Terminal, Power Tap Number of Pins: 16 Screw Size: M6 ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) Current Rating (Amps): 180 A REACH Status: REACH Affected HTSUS: 8536.90.4000 Other Part Number: 732-3217 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Win Source Part Number: 1333767-7461097 Category: Connectors, Interconnects>Termin als>Screw Connectors Packaging: Bulk Features: Screw not Included Termination: Press-Fit Standard Package: 200 Mounting: Through Hole Terminal Type: Screw Terminal, Power Tap Number of Pins: 16 Screw Size: M6 ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) Current Rating (Amps): 180 A REACH Status: REACH Affected HTSUS: 8536.90.4000 Other Part Number: 732-3217 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Screw Connectors - 1333767-7461097 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Screw Connectors
1333767-7461097
Connectors, Interconnects - Terminals - Screw Connectors 1333767-7461097
Manufacturer: Würth Elektronik Win Source Part Number: 1333767-7461097 Category: Connectors, Interconnects>Termin als>Screw Connectors Packaging: Bulk Features: Screw not Included Termination: Press-Fit Standard Package: 200 Mounting: Through Hole Terminal Type: Screw Terminal, Power Tap Number of Pins: 16 Screw Size: M6 ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) Current Rating (Amps): 180 A REACH Status: REACH Affected HTSUS: 8536.90.4000 Other Part Number: 732-3217 RoHS Status: ROHS3 Compliant

Manufacturer: Würth Elektronik
Win Source Part Number: 1333767-7461097
Category: Connectors, Interconnects>Terminals>Screw Connectors
Packaging: Bulk
Features: Screw not Included
Termination: Press-Fit
Standard Package: 200
Mounting: Through Hole
Terminal Type: Screw Terminal, Power Tap
Number of Pins: 16
Screw Size: M6
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
Current Rating (Amps): 180 A
REACH Status: REACH Affected
HTSUS: 8536.90.4000
Other Part Number: 732-3217
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Screw Connectors - 7461097 - ODG (Origin Data Global)
Shenzhen, China
Screw Connectors
7461097
Screw Connectors 7461097
TERM REDCUBE M6 16PIN PCB

TERM REDCUBE M6 16PIN PCB

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors
Product Number 1333767-7461097 7461097
Product Name Connectors, Interconnects - Terminals - Screw Connectors Screw Connectors
Termination Press-Fit Press-Fit
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-109-718-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details