Wurth Electronics ICS, Inc. Connectors, Interconnects -Terminals -Screw Connectors 7461095

Description
Manufacturer: Würth Elektronik Category: Connectors, Interconnects -Terminals -Screw Connectors Series: REDCUBE WP-BUFU Package: Bulk Mounting Type: Through Hole Features: Screw not Included Product Status: Active Terminal Type: Screw Terminal, Power Tap Current Rating (Amps): 180 A Termination: Press-Fit
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Connectors, Interconnects -Terminals -Screw Connectors Series: REDCUBE WP-BUFU Package: Bulk Mounting Type: Through Hole Features: Screw not Included Product Status: Active Terminal Type: Screw Terminal, Power Tap Current Rating (Amps): 180 A Termination: Press-Fit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -Terminals -Screw Connectors -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Terminals -Screw Connectors
Connectors, Interconnects -Terminals -Screw Connectors
Manufacturer: Würth Elektronik Category: Connectors, Interconnects -Terminals -Screw Connectors Series: REDCUBE WP-BUFU Package: Bulk Mounting Type: Through Hole Features: Screw not Included Product Status: Active Terminal Type: Screw Terminal, Power Tap Current Rating (Amps): 180 A Termination: Press-Fit

Manufacturer: Würth Elektronik
Category: Connectors, Interconnects -Terminals -Screw Connectors
Series: REDCUBE WP-BUFU
Package: Bulk
Mounting Type: Through Hole
Features: Screw not Included
Product Status: Active
Terminal Type: Screw Terminal, Power Tap
Current Rating (Amps): 180 A
Termination: Press-Fit

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors, Interconnects -Terminals -Screw Connectors
Termination Press-Fit
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 Ohm TNC Connector, TNC Bulkhead Jack - 190821 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details