Wurth Electronics ICS, Inc. Connectors, Interconnects Terminals Screw Connectors 7461090

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Würth Elektronik Category: Connectors, Interconnects Terminals Screw Connectors Series: REDCUBE WP-BUCF Package: Bulk Product Status: Active Terminal Type: Screw Terminal, Power Tap Termination: Press-Fit Current Rating (Amps): 350 A
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Würth Elektronik Category: Connectors, Interconnects Terminals Screw Connectors Series: REDCUBE WP-BUCF Package: Bulk Product Status: Active Terminal Type: Screw Terminal, Power Tap Termination: Press-Fit Current Rating (Amps): 350 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Terminals Screw Connectors -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminals Screw Connectors
Connectors, Interconnects Terminals Screw Connectors
Alternative Parts (Cross-Reference): Cross Manufacturer: Würth Elektronik Category: Connectors, Interconnects Terminals Screw Connectors Series: REDCUBE WP-BUCF Package: Bulk Product Status: Active Terminal Type: Screw Terminal, Power Tap Termination: Press-Fit Current Rating (Amps): 350 A

Alternative Parts (Cross-Reference): Cross
Manufacturer: Würth Elektronik
Category: Connectors, Interconnects Terminals Screw Connectors
Series: REDCUBE WP-BUCF
Package: Bulk
Product Status: Active
Terminal Type: Screw Terminal, Power Tap
Termination: Press-Fit
Current Rating (Amps): 350 A

Buy Now Datasheet
Screw Connectors - 7461090 - ODG (Origin Data Global)
Shenzhen, China
Screw Connectors
7461090
Screw Connectors 7461090
TERM REDCUBE M8 20PIN PCB

TERM REDCUBE M8 20PIN PCB

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors
Product Number 7461090
Product Name Connectors, Interconnects Terminals Screw Connectors Screw Connectors
Termination Press-Fit Press-Fit
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50021-037-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details