Wurth Electronics ICS, Inc. Connectors, Interconnects -Terminals- Screw Connectors 74610704

Description
Manufacturer: Würth Elektronik Category: Connectors, Interconnects -Terminals- Screw Connectors Series: REDCUBE WP-TGCF Package: Bulk Product Status: Active Terminal Type: Screw Terminal, Power Tap Termination: Press-Fit Current Rating (Amps): 175 A Number of Pins: 12 Mounting Type: Through Hole
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Connectors, Interconnects -Terminals- Screw Connectors Series: REDCUBE WP-TGCF Package: Bulk Product Status: Active Terminal Type: Screw Terminal, Power Tap Termination: Press-Fit Current Rating (Amps): 175 A Number of Pins: 12 Mounting Type: Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -Terminals- Screw Connectors -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Terminals- Screw Connectors
Connectors, Interconnects -Terminals- Screw Connectors
Manufacturer: Würth Elektronik Category: Connectors, Interconnects -Terminals- Screw Connectors Series: REDCUBE WP-TGCF Package: Bulk Product Status: Active Terminal Type: Screw Terminal, Power Tap Termination: Press-Fit Current Rating (Amps): 175 A Number of Pins: 12 Mounting Type: Through Hole

Manufacturer: Würth Elektronik
Category: Connectors, Interconnects -Terminals- Screw Connectors
Series: REDCUBE WP-TGCF
Package: Bulk
Product Status: Active
Terminal Type: Screw Terminal, Power Tap
Termination: Press-Fit
Current Rating (Amps): 175 A
Number of Pins: 12
Mounting Type: Through Hole

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors, Interconnects -Terminals- Screw Connectors
Termination Press-Fit
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - NAS1S1 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details