Wurth Electronics ICS, Inc. Connectors, Interconnects- Terminals -Screw Connectors 7461063

Description
Manufacturer: Würth Elektronik Category: Connectors, Interconnects- Terminals -Screw Connectors Series: REDCUBE WP-RATR Package: Bulk Product Status: Active Terminal Type: Screw Terminal, Power Tap Screw Size: M4 Termination: Press-Fit Current Rating (Amps): 160 A Number of Pins: 8
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Connectors, Interconnects- Terminals -Screw Connectors Series: REDCUBE WP-RATR Package: Bulk Product Status: Active Terminal Type: Screw Terminal, Power Tap Screw Size: M4 Termination: Press-Fit Current Rating (Amps): 160 A Number of Pins: 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects- Terminals -Screw Connectors -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Terminals -Screw Connectors
Connectors, Interconnects- Terminals -Screw Connectors
Manufacturer: Würth Elektronik Category: Connectors, Interconnects- Terminals -Screw Connectors Series: REDCUBE WP-RATR Package: Bulk Product Status: Active Terminal Type: Screw Terminal, Power Tap Screw Size: M4 Termination: Press-Fit Current Rating (Amps): 160 A Number of Pins: 8

Manufacturer: Würth Elektronik
Category: Connectors, Interconnects- Terminals -Screw Connectors
Series: REDCUBE WP-RATR
Package: Bulk
Product Status: Active
Terminal Type: Screw Terminal, Power Tap
Screw Size: M4
Termination: Press-Fit
Current Rating (Amps): 160 A
Number of Pins: 8

Buy Now Datasheet
Screw Connectors - 7461063 - ODG (Origin Data Global)
Shenzhen, China
Screw Connectors
7461063
Screw Connectors 7461063
TERM REDCUBE M4 8PIN PCB RA

TERM REDCUBE M4 8PIN PCB RA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors
Product Number 7461063
Product Name Connectors, Interconnects- Terminals -Screw Connectors Screw Connectors
Termination Press-Fit Press-Fit
Unlock Full Specs
to access all available technical data

Similar Products