Wurth Electronics ICS, Inc. Connectors, Interconnects - Terminals - Screw Connectors 7460553

Description
Manufacturer: Würth Elektronik Win Source Part Number: 1333779-7460553 Category: Connectors, Interconnects>Termin als>Screw Connectors Packaging: Bulk Features: Screw not Included Termination: Press-Fit Standard Package: 100 Mounting: Through Hole Terminal Type: Screw Terminal, Power Tap Number of Pins: 10 Screw Size: M8 ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) Current Rating (Amps): 240 A REACH Status: REACH Affected HTSUS: 8536.90.4000 Other Part Number: 732-3204 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Win Source Part Number: 1333779-7460553 Category: Connectors, Interconnects>Termin als>Screw Connectors Packaging: Bulk Features: Screw not Included Termination: Press-Fit Standard Package: 100 Mounting: Through Hole Terminal Type: Screw Terminal, Power Tap Number of Pins: 10 Screw Size: M8 ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) Current Rating (Amps): 240 A REACH Status: REACH Affected HTSUS: 8536.90.4000 Other Part Number: 732-3204 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Screw Connectors - 1333779-7460553 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Screw Connectors
1333779-7460553
Connectors, Interconnects - Terminals - Screw Connectors 1333779-7460553
Manufacturer: Würth Elektronik Win Source Part Number: 1333779-7460553 Category: Connectors, Interconnects>Termin als>Screw Connectors Packaging: Bulk Features: Screw not Included Termination: Press-Fit Standard Package: 100 Mounting: Through Hole Terminal Type: Screw Terminal, Power Tap Number of Pins: 10 Screw Size: M8 ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) Current Rating (Amps): 240 A REACH Status: REACH Affected HTSUS: 8536.90.4000 Other Part Number: 732-3204 RoHS Status: ROHS3 Compliant

Manufacturer: Würth Elektronik
Win Source Part Number: 1333779-7460553
Category: Connectors, Interconnects>Terminals>Screw Connectors
Packaging: Bulk
Features: Screw not Included
Termination: Press-Fit
Standard Package: 100
Mounting: Through Hole
Terminal Type: Screw Terminal, Power Tap
Number of Pins: 10
Screw Size: M8
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
Current Rating (Amps): 240 A
REACH Status: REACH Affected
HTSUS: 8536.90.4000
Other Part Number: 732-3204
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1333779-7460553
Product Name Connectors, Interconnects - Terminals - Screw Connectors
Termination Press-Fit
Unlock Full Specs
to access all available technical data

Similar Products

SMA Male to BNC Male, Adapter - 9244 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
MIL-DTL-38999: 38999 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
TNC (M) St. Connector for RG316 Cable - ET-TMS-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-4910-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers