Wurth Electronics ICS, Inc. Connectors, Interconnects -Terminals- Screw Connectors 7460408

Description
Manufacturer: Würth Elektronik Category: Connectors, Interconnects -Terminals- Screw Connectors Series: REDCUBE WP-BUCF Package: Bulk Product Status: Active Terminal Type: Screw Terminal, Power Tap Termination: Press-Fit Current Rating (Amps): 175 A Mounting Type: Through Hole
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Connectors, Interconnects -Terminals- Screw Connectors Series: REDCUBE WP-BUCF Package: Bulk Product Status: Active Terminal Type: Screw Terminal, Power Tap Termination: Press-Fit Current Rating (Amps): 175 A Mounting Type: Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -Terminals- Screw Connectors -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Terminals- Screw Connectors
Connectors, Interconnects -Terminals- Screw Connectors
Manufacturer: Würth Elektronik Category: Connectors, Interconnects -Terminals- Screw Connectors Series: REDCUBE WP-BUCF Package: Bulk Product Status: Active Terminal Type: Screw Terminal, Power Tap Termination: Press-Fit Current Rating (Amps): 175 A Mounting Type: Through Hole

Manufacturer: Würth Elektronik
Category: Connectors, Interconnects -Terminals- Screw Connectors
Series: REDCUBE WP-BUCF
Package: Bulk
Product Status: Active
Terminal Type: Screw Terminal, Power Tap
Termination: Press-Fit
Current Rating (Amps): 175 A
Mounting Type: Through Hole

Buy Now Datasheet
Screw Connectors - 7460408 - ODG (Origin Data Global)
Shenzhen, China
Screw Connectors
7460408
Screw Connectors 7460408
TERM REDCUBE M5 12PIN PCB

TERM REDCUBE M5 12PIN PCB

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors
Product Number 7460408
Product Name Connectors, Interconnects -Terminals- Screw Connectors Screw Connectors
Termination Press-Fit Press-Fit
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile RJ45 with 10G-5G-2.5G BASE-T Transformer Integrated Jacks - KJ30817-MBAA1-601T - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Connector - 7 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
104-Pin Hermetic D-sub Connector - 54675 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm SMA Connector, SMA Straight Plug - 110198 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details