Wurth Electronics ICS, Inc. Inductors, Coils, Chokes- Fixed Inductors 744917122

Description
Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes- Fixed Inductors Series: WE-KI HC Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: Drum Core, Wirewound Material - Core: Ceramic Current Rating (Amps): 850 mA Shielding: Unshielded DC Resistance (DCR): 140mOhm Max
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes- Fixed Inductors Series: WE-KI HC Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: Drum Core, Wirewound Material - Core: Ceramic Current Rating (Amps): 850 mA Shielding: Unshielded DC Resistance (DCR): 140mOhm Max
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes- Fixed Inductors -  - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes- Fixed Inductors
Inductors, Coils, Chokes- Fixed Inductors
Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes- Fixed Inductors Series: WE-KI HC Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: Drum Core, Wirewound Material - Core: Ceramic Current Rating (Amps): 850 mA Shielding: Unshielded DC Resistance (DCR): 140mOhm Max

Manufacturer: Würth Elektronik
Category: Inductors, Coils, Chokes- Fixed Inductors
Series: WE-KI HC
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Type: Drum Core, Wirewound
Material - Core: Ceramic
Current Rating (Amps): 850 mA
Shielding: Unshielded
DC Resistance (DCR): 140mOhm Max

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Name Inductors, Coils, Chokes- Fixed Inductors
Technology Standard; Wirewound
Core Material Ceramic
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J222SAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1678185 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
View Details
Common Mode Chokes - 486-DKFP-B21B-021Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details