Wurth Electronics ICS, Inc. Inductors, Coils, Chokes - Fixed Inductors 744912182

Description
Manufacturer: Würth Elektronik Win Source Part Number: 1329601-744912182 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Wirewound Shielding: Unshielded Size / Dimension: 0.190" L x 0.150" W (4.83mm x 3.81mm) Inductance: 82 nH Height - Seated (Max): 0.165" (4.20mm) Standard Package: 1,000 Mounting: Surface Mount Tolerance: ±5% Material - Core: Air Q @ Freq: 100 @ 150MHz Frequency - Self Resonant: 1.3GHz DC Resistance (DCR): 9.4mOhm Max Supplier Device Package: 4248 Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) Current Rating (Amps): 2.5 A Inductance Frequency - Test: 150 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-5643-2,732-5643- 1,732-5643-6 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Win Source Part Number: 1329601-744912182 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Wirewound Shielding: Unshielded Size / Dimension: 0.190" L x 0.150" W (4.83mm x 3.81mm) Inductance: 82 nH Height - Seated (Max): 0.165" (4.20mm) Standard Package: 1,000 Mounting: Surface Mount Tolerance: ±5% Material - Core: Air Q @ Freq: 100 @ 150MHz Frequency - Self Resonant: 1.3GHz DC Resistance (DCR): 9.4mOhm Max Supplier Device Package: 4248 Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) Current Rating (Amps): 2.5 A Inductance Frequency - Test: 150 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-5643-2,732-5643- 1,732-5643-6 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1329601-744912182 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1329601-744912182
Inductors, Coils, Chokes - Fixed Inductors 1329601-744912182
Manufacturer: Würth Elektronik Win Source Part Number: 1329601-744912182 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Wirewound Shielding: Unshielded Size / Dimension: 0.190" L x 0.150" W (4.83mm x 3.81mm) Inductance: 82 nH Height - Seated (Max): 0.165" (4.20mm) Standard Package: 1,000 Mounting: Surface Mount Tolerance: ±5% Material - Core: Air Q @ Freq: 100 @ 150MHz Frequency - Self Resonant: 1.3GHz DC Resistance (DCR): 9.4mOhm Max Supplier Device Package: 4248 Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) Current Rating (Amps): 2.5 A Inductance Frequency - Test: 150 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-5643-2,732-5643- 1,732-5643-6 RoHS Status: ROHS3 Compliant

Manufacturer: Würth Elektronik
Win Source Part Number: 1329601-744912182
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Wirewound
Shielding: Unshielded
Size / Dimension: 0.190" L x 0.150" W (4.83mm x 3.81mm)
Inductance: 82 nH
Height - Seated (Max): 0.165" (4.20mm)
Standard Package: 1,000
Mounting: Surface Mount
Tolerance: ±5%
Material - Core: Air
Q @ Freq: 100 @ 150MHz
Frequency - Self Resonant: 1.3GHz
DC Resistance (DCR): 9.4mOhm Max
Supplier Device Package: 4248
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.5 A
Inductance Frequency - Test: 150 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 732-5643-2,732-5643-1,732-5643-6
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1329601-744912182
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Air
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKIH-3352-25D3-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - LPC4045EATEBR51M - 1156976-LPC4045EATEBR51M - Win Source Electronics
Specs
Configuration Fixed
View Details
Leaded Inductors - 1911204P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 42 ohms
Rated DC Current 60 milliamps
Lead Style Axial
View Details
CMT8100 Series Common Mode Inductors - CMT-8104 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 10000 to ? microH
View Details
2 suppliers