Wurth Electronics ICS, Inc. Inductors, Coils, Chokes - Fixed Inductors 744912147

Description
Manufacturer: Würth Elektronik Win Source Part Number: 1329640-744912147 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Wirewound Shielding: Unshielded Size / Dimension: 0.190" L x 0.150" W (4.83mm x 3.81mm) Inductance: 47 nH Height - Seated (Max): 0.165" (4.20mm) Standard Package: 1,000 Mounting: Surface Mount Tolerance: ±5% Material - Core: Air Q @ Freq: 100 @ 150MHz Frequency - Self Resonant: 2.1GHz DC Resistance (DCR): 5.6mOhm Max Supplier Device Package: 4248 Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) Current Rating (Amps): 3 A Inductance Frequency - Test: 150 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-5640-6,732-5640- 1,732-5640-2 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Win Source Part Number: 1329640-744912147 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Wirewound Shielding: Unshielded Size / Dimension: 0.190" L x 0.150" W (4.83mm x 3.81mm) Inductance: 47 nH Height - Seated (Max): 0.165" (4.20mm) Standard Package: 1,000 Mounting: Surface Mount Tolerance: ±5% Material - Core: Air Q @ Freq: 100 @ 150MHz Frequency - Self Resonant: 2.1GHz DC Resistance (DCR): 5.6mOhm Max Supplier Device Package: 4248 Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) Current Rating (Amps): 3 A Inductance Frequency - Test: 150 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-5640-6,732-5640- 1,732-5640-2 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1329640-744912147 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1329640-744912147
Inductors, Coils, Chokes - Fixed Inductors 1329640-744912147
Manufacturer: Würth Elektronik Win Source Part Number: 1329640-744912147 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Wirewound Shielding: Unshielded Size / Dimension: 0.190" L x 0.150" W (4.83mm x 3.81mm) Inductance: 47 nH Height - Seated (Max): 0.165" (4.20mm) Standard Package: 1,000 Mounting: Surface Mount Tolerance: ±5% Material - Core: Air Q @ Freq: 100 @ 150MHz Frequency - Self Resonant: 2.1GHz DC Resistance (DCR): 5.6mOhm Max Supplier Device Package: 4248 Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) Current Rating (Amps): 3 A Inductance Frequency - Test: 150 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-5640-6,732-5640- 1,732-5640-2 RoHS Status: ROHS3 Compliant

Manufacturer: Würth Elektronik
Win Source Part Number: 1329640-744912147
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Wirewound
Shielding: Unshielded
Size / Dimension: 0.190" L x 0.150" W (4.83mm x 3.81mm)
Inductance: 47 nH
Height - Seated (Max): 0.165" (4.20mm)
Standard Package: 1,000
Mounting: Surface Mount
Tolerance: ±5%
Material - Core: Air
Q @ Freq: 100 @ 150MHz
Frequency - Self Resonant: 2.1GHz
DC Resistance (DCR): 5.6mOhm Max
Supplier Device Package: 4248
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3 A
Inductance Frequency - Test: 150 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 732-5640-6,732-5640-1,732-5640-2
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1329640-744912147
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Air
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1-2176075-3 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0013 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J475JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details