Wurth Electronics ICS, Inc. Hard To Find - 744901110 744901110

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130117-744901110 Packaging: Reel Type: Thin Film Mounting Style: SMD Shielding: Unshielded Inductance: 10nH Tolerance: ±2% Frequency - Self Resonant: 4.5GHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.3Ohm Max Supplier Device Package: 0402 (1005 Metric) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 0402 (1005 Metric) Height - Seated (Maximum): 0.016" (0.40mm) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Q at Freq: 13 at 500MHz Current Rating (Amps): 200mA Inductance Frequency - Test: 500MHz
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130117-744901110 Packaging: Reel Type: Thin Film Mounting Style: SMD Shielding: Unshielded Inductance: 10nH Tolerance: ±2% Frequency - Self Resonant: 4.5GHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.3Ohm Max Supplier Device Package: 0402 (1005 Metric) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 0402 (1005 Metric) Height - Seated (Maximum): 0.016" (0.40mm) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Q at Freq: 13 at 500MHz Current Rating (Amps): 200mA Inductance Frequency - Test: 500MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Hard To Find - 744901110
1130117-744901110
Hard To Find - 744901110 1130117-744901110
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130117-744901110 Packaging: Reel Type: Thin Film Mounting Style: SMD Shielding: Unshielded Inductance: 10nH Tolerance: ±2% Frequency - Self Resonant: 4.5GHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.3Ohm Max Supplier Device Package: 0402 (1005 Metric) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 0402 (1005 Metric) Height - Seated (Maximum): 0.016" (0.40mm) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Q at Freq: 13 at 500MHz Current Rating (Amps): 200mA Inductance Frequency - Test: 500MHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1130117-744901110
Packaging: Reel
Type: Thin Film
Mounting Style: SMD
Shielding: Unshielded
Inductance: 10nH
Tolerance: ±2%
Frequency - Self Resonant: 4.5GHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 1.3Ohm Max
Supplier Device Package: 0402 (1005 Metric)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: 0402 (1005 Metric)
Height - Seated (Maximum): 0.016" (0.40mm)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Q at Freq: 13 at 500MHz
Current Rating (Amps): 200mA
Inductance Frequency - Test: 500MHz

Buy Now
Fixed Inductors - 744901110 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
744901110
Fixed Inductors 744901110
FIXED IND 10NH 200MA 1.3 OHM SMD

FIXED IND 10NH 200MA 1.3 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1130117-744901110 744901110
Product Name Hard To Find - 744901110 Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Application RF Choke
Inductance Range 0.0100 microH 0.0100 microH
DCR 1.3 ohms 1.3 ohms
Rated DC Current 200 milliamps 200 milliamps
Unlock Full Specs
to access all available technical data