Wurth Electronics ICS, Inc. Hard To Find - 744901082 744901082

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130116-744901082 Packaging: Reel Type: Thin Film Mounting Style: SMD Shielding: Unshielded Inductance: 8.2nH Tolerance: ±0.1nH Frequency - Self Resonant: 5.5GHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.1Ohm Max Supplier Device Package: 0402 (1005 Metric) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 0402 (1005 Metric) Height - Seated (Maximum): 0.016" (0.40mm) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Q at Freq: 13 at 500MHz Current Rating (Amps): 220mA Inductance Frequency - Test: 500MHz
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130116-744901082 Packaging: Reel Type: Thin Film Mounting Style: SMD Shielding: Unshielded Inductance: 8.2nH Tolerance: ±0.1nH Frequency - Self Resonant: 5.5GHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.1Ohm Max Supplier Device Package: 0402 (1005 Metric) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 0402 (1005 Metric) Height - Seated (Maximum): 0.016" (0.40mm) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Q at Freq: 13 at 500MHz Current Rating (Amps): 220mA Inductance Frequency - Test: 500MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Hard To Find - 744901082
1130116-744901082
Hard To Find - 744901082 1130116-744901082
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130116-744901082 Packaging: Reel Type: Thin Film Mounting Style: SMD Shielding: Unshielded Inductance: 8.2nH Tolerance: ±0.1nH Frequency - Self Resonant: 5.5GHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.1Ohm Max Supplier Device Package: 0402 (1005 Metric) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 0402 (1005 Metric) Height - Seated (Maximum): 0.016" (0.40mm) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Q at Freq: 13 at 500MHz Current Rating (Amps): 220mA Inductance Frequency - Test: 500MHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1130116-744901082
Packaging: Reel
Type: Thin Film
Mounting Style: SMD
Shielding: Unshielded
Inductance: 8.2nH
Tolerance: ±0.1nH
Frequency - Self Resonant: 5.5GHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 1.1Ohm Max
Supplier Device Package: 0402 (1005 Metric)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: 0402 (1005 Metric)
Height - Seated (Maximum): 0.016" (0.40mm)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Q at Freq: 13 at 500MHz
Current Rating (Amps): 220mA
Inductance Frequency - Test: 500MHz

Buy Now
Fixed Inductors - 744901082 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
744901082
Fixed Inductors 744901082
FIXED IND 8.2NH 220MA 1.1OHM SMD

FIXED IND 8.2NH 220MA 1.1OHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1130116-744901082 744901082
Product Name Hard To Find - 744901082 Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Application RF Choke
Inductance Range 0.0082 microH 0.0082 microH
DCR 1.1 ohms 1.1 ohms
Rated DC Current 220 milliamps 220 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL32TTE015K - 967497-KL32TTE015K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
View Details
Power Inductors - ECS-MPI4040R4-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J824JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Application RF Choke
View Details