Wurth Electronics ICS, Inc. Fixed Inductors - 744901068 744901068

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130115-744901068 Packaging: Reel Type: Thin Film Mounting Style: SMD Shielding: Unshielded Inductance: 6.8nH Tolerance: ±0.1nH Frequency - Self Resonant: 6GHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 900mOhm Max Supplier Device Package: 0402 (1005 Metric) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 0402 (1005 Metric) Height - Seated (Maximum): 0.016" (0.40mm) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Q at Freq: 13 at 500MHz Current Rating (Amps): 260mA Inductance Frequency - Test: 500MHz
Request a Quote
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130115-744901068 Packaging: Reel Type: Thin Film Mounting Style: SMD Shielding: Unshielded Inductance: 6.8nH Tolerance: ±0.1nH Frequency - Self Resonant: 6GHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 900mOhm Max Supplier Device Package: 0402 (1005 Metric) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 0402 (1005 Metric) Height - Seated (Maximum): 0.016" (0.40mm) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Q at Freq: 13 at 500MHz Current Rating (Amps): 260mA Inductance Frequency - Test: 500MHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 744901068
1130115-744901068
Fixed Inductors - 744901068 1130115-744901068
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130115-744901068 Packaging: Reel Type: Thin Film Mounting Style: SMD Shielding: Unshielded Inductance: 6.8nH Tolerance: ±0.1nH Frequency - Self Resonant: 6GHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 900mOhm Max Supplier Device Package: 0402 (1005 Metric) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 0402 (1005 Metric) Height - Seated (Maximum): 0.016" (0.40mm) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Q at Freq: 13 at 500MHz Current Rating (Amps): 260mA Inductance Frequency - Test: 500MHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1130115-744901068
Packaging: Reel
Type: Thin Film
Mounting Style: SMD
Shielding: Unshielded
Inductance: 6.8nH
Tolerance: ±0.1nH
Frequency - Self Resonant: 6GHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 900mOhm Max
Supplier Device Package: 0402 (1005 Metric)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: 0402 (1005 Metric)
Height - Seated (Maximum): 0.016" (0.40mm)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Q at Freq: 13 at 500MHz
Current Rating (Amps): 260mA
Inductance Frequency - Test: 500MHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1130115-744901068
Product Name Fixed Inductors - 744901068
Operating Temperature -40 to 125 C (-40 to 257 F)
Application RF Choke
Inductance Range 0.0068 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT80-5 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 47.8 to ? microH
Rated DC Current 8100 milliamps
View Details
4 suppliers
Fixed Inductors - 1674-CL0402-2184JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details