Wurth Electronics ICS, Inc. Hard To Find - 744901022 744901022

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130114-744901022 Packaging: Reel Type: Thin Film Mounting Style: SMD Shielding: Unshielded Inductance: 2.2nH Tolerance: ±0.1nH Frequency - Self Resonant: 8GHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 300mOhm Max Supplier Device Package: 0402 (1005 Metric) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 0402 (1005 Metric) Height - Seated (Maximum): 0.016" (0.40mm) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Q at Freq: 13 at 500MHz Current Rating (Amps): 440mA Inductance Frequency - Test: 500MHz
Request a Quote
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130114-744901022 Packaging: Reel Type: Thin Film Mounting Style: SMD Shielding: Unshielded Inductance: 2.2nH Tolerance: ±0.1nH Frequency - Self Resonant: 8GHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 300mOhm Max Supplier Device Package: 0402 (1005 Metric) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 0402 (1005 Metric) Height - Seated (Maximum): 0.016" (0.40mm) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Q at Freq: 13 at 500MHz Current Rating (Amps): 440mA Inductance Frequency - Test: 500MHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Hard To Find - 744901022
1130114-744901022
Hard To Find - 744901022 1130114-744901022
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130114-744901022 Packaging: Reel Type: Thin Film Mounting Style: SMD Shielding: Unshielded Inductance: 2.2nH Tolerance: ±0.1nH Frequency - Self Resonant: 8GHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 300mOhm Max Supplier Device Package: 0402 (1005 Metric) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 0402 (1005 Metric) Height - Seated (Maximum): 0.016" (0.40mm) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Q at Freq: 13 at 500MHz Current Rating (Amps): 440mA Inductance Frequency - Test: 500MHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1130114-744901022
Packaging: Reel
Type: Thin Film
Mounting Style: SMD
Shielding: Unshielded
Inductance: 2.2nH
Tolerance: ±0.1nH
Frequency - Self Resonant: 8GHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 300mOhm Max
Supplier Device Package: 0402 (1005 Metric)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: 0402 (1005 Metric)
Height - Seated (Maximum): 0.016" (0.40mm)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Q at Freq: 13 at 500MHz
Current Rating (Amps): 440mA
Inductance Frequency - Test: 500MHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1130114-744901022
Product Name Hard To Find - 744901022
Operating Temperature -40 to 125 C (-40 to 257 F)
Application RF Choke
Inductance Range 0.0022 microH
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-75N 026011C-75NXJRW , 026011C-75NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Adjustable Inductors - 1956-JLC04E065TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 101
View Details