Wurth Electronics ICS, Inc. Inductors, Coils, Chokes - Arrays, Signal Transformers 74489440220

Description
Manufacturer: Würth Elektronik Win Source Part Number: 1327602-74489440220 Category: Inductors, Coils, Chokes>Arrays, Signal Transformers Packaging: Reel - TR Shielding: Shielded Size / Dimension: 0.315" L x 0.315" W (8.00mm x 8.00mm) Standard Package: 350 Mounting: Surface Mount Tolerance: ±20% Height: 0.150" (3.80mm) Number of Coils: 2 Inductance - Connected In Series: 88 µH Inductance - Connected In Parallel: 22 µH Current Rating - Parallel: 1 A Current Rating - Series: 500 mA Current Saturation - Parallel: 1.8 A Current Saturation - Series: 900 mA DC Resistance (DCR) - Parallel: 228mOhm Max Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-2609-6,732-2609- 1,732-2609-2 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Win Source Part Number: 1327602-74489440220 Category: Inductors, Coils, Chokes>Arrays, Signal Transformers Packaging: Reel - TR Shielding: Shielded Size / Dimension: 0.315" L x 0.315" W (8.00mm x 8.00mm) Standard Package: 350 Mounting: Surface Mount Tolerance: ±20% Height: 0.150" (3.80mm) Number of Coils: 2 Inductance - Connected In Series: 88 µH Inductance - Connected In Parallel: 22 µH Current Rating - Parallel: 1 A Current Rating - Series: 500 mA Current Saturation - Parallel: 1.8 A Current Saturation - Series: 900 mA DC Resistance (DCR) - Parallel: 228mOhm Max Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-2609-6,732-2609- 1,732-2609-2 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Arrays, Signal Transformers - 1327602-74489440220 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Arrays, Signal Transformers
1327602-74489440220
Inductors, Coils, Chokes - Arrays, Signal Transformers 1327602-74489440220
Manufacturer: Würth Elektronik Win Source Part Number: 1327602-74489440220 Category: Inductors, Coils, Chokes>Arrays, Signal Transformers Packaging: Reel - TR Shielding: Shielded Size / Dimension: 0.315" L x 0.315" W (8.00mm x 8.00mm) Standard Package: 350 Mounting: Surface Mount Tolerance: ±20% Height: 0.150" (3.80mm) Number of Coils: 2 Inductance - Connected In Series: 88 µH Inductance - Connected In Parallel: 22 µH Current Rating - Parallel: 1 A Current Rating - Series: 500 mA Current Saturation - Parallel: 1.8 A Current Saturation - Series: 900 mA DC Resistance (DCR) - Parallel: 228mOhm Max Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-2609-6,732-2609- 1,732-2609-2 RoHS Status: ROHS3 Compliant

Manufacturer: Würth Elektronik
Win Source Part Number: 1327602-74489440220
Category: Inductors, Coils, Chokes>Arrays, Signal Transformers
Packaging: Reel - TR
Shielding: Shielded
Size / Dimension: 0.315" L x 0.315" W (8.00mm x 8.00mm)
Standard Package: 350
Mounting: Surface Mount
Tolerance: ±20%
Height: 0.150" (3.80mm)
Number of Coils: 2
Inductance - Connected In Series: 88 µH
Inductance - Connected In Parallel: 22 µH
Current Rating - Parallel: 1 A
Current Rating - Series: 500 mA
Current Saturation - Parallel: 1.8 A
Current Saturation - Series: 900 mA
DC Resistance (DCR) - Parallel: 228mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 732-2609-6,732-2609-1,732-2609-2
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1327602-74489440220
Product Name Inductors, Coils, Chokes - Arrays, Signal Transformers
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-30N 0402CS-30NXJRW , 0402CS-30NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Leaded Inductors - 1911119P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.3500 ohms
Rated DC Current 1100 milliamps
Lead Style Axial
View Details