Wurth Electronics ICS, Inc. Inductors, Coils, Chokes - Arrays, Signal Transformers 7448845100

Description
Win Source Part Number: 1351252-7448845100 Category: Inductors, Coils, Chokes - Arrays, Signal Transformers Series: WE-CPIB HV Package: Tape & Reel Shielding: Shielded Size / Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) Standard Package: 2,000 Tolerance: ±20% Height: 0.118" (3.00mm) Number of Coils: 2 Inductance - Connected In Parallel: 10 µH Current Rating - Parallel: 1.2 A Current Saturation - Parallel: 1.55 A Mounting Type: Surface Mount Package / Case: Nonstandard Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Würth Elektronik Product Status: Obsolete DC Resistance (DCR) - Parallel: 270mOhm
Request a Quote Datasheet
Description
Win Source Part Number: 1351252-7448845100 Category: Inductors, Coils, Chokes - Arrays, Signal Transformers Series: WE-CPIB HV Package: Tape & Reel Shielding: Shielded Size / Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) Standard Package: 2,000 Tolerance: ±20% Height: 0.118" (3.00mm) Number of Coils: 2 Inductance - Connected In Parallel: 10 µH Current Rating - Parallel: 1.2 A Current Saturation - Parallel: 1.55 A Mounting Type: Surface Mount Package / Case: Nonstandard Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Würth Elektronik Product Status: Obsolete DC Resistance (DCR) - Parallel: 270mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Arrays, Signal Transformers - 1351252-7448845100 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Arrays, Signal Transformers
1351252-7448845100
Inductors, Coils, Chokes - Arrays, Signal Transformers 1351252-7448845100
Win Source Part Number: 1351252-7448845100 Category: Inductors, Coils, Chokes - Arrays, Signal Transformers Series: WE-CPIB HV Package: Tape & Reel Shielding: Shielded Size / Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) Standard Package: 2,000 Tolerance: ±20% Height: 0.118" (3.00mm) Number of Coils: 2 Inductance - Connected In Parallel: 10 µH Current Rating - Parallel: 1.2 A Current Saturation - Parallel: 1.55 A Mounting Type: Surface Mount Package / Case: Nonstandard Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Würth Elektronik Product Status: Obsolete DC Resistance (DCR) - Parallel: 270mOhm

Win Source Part Number: 1351252-7448845100
Category: Inductors, Coils, Chokes - Arrays, Signal Transformers
Series: WE-CPIB HV
Package: Tape & Reel
Shielding: Shielded
Size / Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm)
Standard Package: 2,000
Tolerance: ±20%
Height: 0.118" (3.00mm)
Number of Coils: 2
Inductance - Connected In Parallel: 10 µH
Current Rating - Parallel: 1.2 A
Current Saturation - Parallel: 1.55 A
Mounting Type: Surface Mount
Package / Case: Nonstandard
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Würth Elektronik
Product Status: Obsolete
DC Resistance (DCR) - Parallel: 270mOhm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transformers
Product Number 1351252-7448845100
Product Name Inductors, Coils, Chokes - Arrays, Signal Transformers
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
CMI Current Transformers - 100-601 - Galco Industrial Electronics
Specs
Category Power
View Details