Wurth Electronics ICS, Inc. Inductors, Coils, Chokes - Arrays, Signal Transformers 744878101

Description
Manufacturer: Würth Elektronik Win Source Part Number: 1327551-744878101 Category: Inductors, Coils, Chokes>Arrays, Signal Transformers Packaging: Reel - TR Shielding: Shielded Size / Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm) Standard Package: 1,000 Mounting: Surface Mount Tolerance: ±20% Height: 0.157" (4.00mm) Number of Coils: 2 Inductance - Connected In Series: 400 µH Inductance - Connected In Parallel: 100 µH Current Rating - Parallel: 300 mA Current Rating - Series: 150 mA Current Saturation - Parallel: 700 mA Current Saturation - Series: 350 mA DC Resistance (DCR) - Parallel: 1.73Ohm Max Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-2307-2,732-2307- 1,732-2307-6 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Win Source Part Number: 1327551-744878101 Category: Inductors, Coils, Chokes>Arrays, Signal Transformers Packaging: Reel - TR Shielding: Shielded Size / Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm) Standard Package: 1,000 Mounting: Surface Mount Tolerance: ±20% Height: 0.157" (4.00mm) Number of Coils: 2 Inductance - Connected In Series: 400 µH Inductance - Connected In Parallel: 100 µH Current Rating - Parallel: 300 mA Current Rating - Series: 150 mA Current Saturation - Parallel: 700 mA Current Saturation - Series: 350 mA DC Resistance (DCR) - Parallel: 1.73Ohm Max Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-2307-2,732-2307- 1,732-2307-6 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Arrays, Signal Transformers - 1327551-744878101 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Arrays, Signal Transformers
1327551-744878101
Inductors, Coils, Chokes - Arrays, Signal Transformers 1327551-744878101
Manufacturer: Würth Elektronik Win Source Part Number: 1327551-744878101 Category: Inductors, Coils, Chokes>Arrays, Signal Transformers Packaging: Reel - TR Shielding: Shielded Size / Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm) Standard Package: 1,000 Mounting: Surface Mount Tolerance: ±20% Height: 0.157" (4.00mm) Number of Coils: 2 Inductance - Connected In Series: 400 µH Inductance - Connected In Parallel: 100 µH Current Rating - Parallel: 300 mA Current Rating - Series: 150 mA Current Saturation - Parallel: 700 mA Current Saturation - Series: 350 mA DC Resistance (DCR) - Parallel: 1.73Ohm Max Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-2307-2,732-2307- 1,732-2307-6 RoHS Status: ROHS3 Compliant

Manufacturer: Würth Elektronik
Win Source Part Number: 1327551-744878101
Category: Inductors, Coils, Chokes>Arrays, Signal Transformers
Packaging: Reel - TR
Shielding: Shielded
Size / Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm)
Standard Package: 1,000
Mounting: Surface Mount
Tolerance: ±20%
Height: 0.157" (4.00mm)
Number of Coils: 2
Inductance - Connected In Series: 400 µH
Inductance - Connected In Parallel: 100 µH
Current Rating - Parallel: 300 mA
Current Rating - Series: 150 mA
Current Saturation - Parallel: 700 mA
Current Saturation - Series: 350 mA
DC Resistance (DCR) - Parallel: 1.73Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 732-2307-2,732-2307-1,732-2307-6
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1327551-744878101
Product Name Inductors, Coils, Chokes - Arrays, Signal Transformers
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1711186 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details