Wurth Electronics ICS, Inc. Arrays, Signal Transformers - 744878100 744878100

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857629-744878100 Series: WE-DD Features: 2 Coil Inductor Array 40 µH Inductance - Connected in Series 10 µH Inductance - Connected in Parallel DC Resistance (DCR) - Parallel 1 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-2304-6, 732-2304-1, 732-2304-2
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857629-744878100 Series: WE-DD Features: 2 Coil Inductor Array 40 µH Inductance - Connected in Series 10 µH Inductance - Connected in Parallel DC Resistance (DCR) - Parallel 1 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-2304-6, 732-2304-1, 732-2304-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Arrays, Signal Transformers - 744878100
857629-744878100
Arrays, Signal Transformers - 744878100 857629-744878100
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857629-744878100 Series: WE-DD Features: 2 Coil Inductor Array 40 µH Inductance - Connected in Series 10 µH Inductance - Connected in Parallel DC Resistance (DCR) - Parallel 1 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-2304-6, 732-2304-1, 732-2304-2

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 857629-744878100
Series: WE-DD
Features: 2 Coil Inductor Array 40 µH Inductance - Connected in Series 10 µH Inductance - Connected in Parallel DC Resistance (DCR) - Parallel 1 A
Package: Reel - TR
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 732-2304-6, 732-2304-1, 732-2304-2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 857629-744878100
Product Name Arrays, Signal Transformers - 744878100
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Automotive 0.0033uH 250MHz 0.84A Inductor and Choke - 71-0402CS-3N3XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0033 microH
Inductance Tolerance 2 (+/- %)
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 1620293 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 60
View Details