Wurth Electronics ICS, Inc. Inductors, Coils, Chokes-Arrays, Signal Transformers 744878004

Description
Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes-Arrays, Signal Transformers Series: WE-DD Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Number of Coils: 2 Inductance - Connected In Parallel: 4.7 µH Inductance - Connected In Series: 18.8 µH Current Rating - Parallel: 1.3 A Current Rating - Series: 650 mA
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes-Arrays, Signal Transformers Series: WE-DD Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Number of Coils: 2 Inductance - Connected In Parallel: 4.7 µH Inductance - Connected In Series: 18.8 µH Current Rating - Parallel: 1.3 A Current Rating - Series: 650 mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes-Arrays, Signal Transformers -  - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes-Arrays, Signal Transformers
Inductors, Coils, Chokes-Arrays, Signal Transformers
Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes-Arrays, Signal Transformers Series: WE-DD Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Number of Coils: 2 Inductance - Connected In Parallel: 4.7 µH Inductance - Connected In Series: 18.8 µH Current Rating - Parallel: 1.3 A Current Rating - Series: 650 mA

Manufacturer: Würth Elektronik
Category: Inductors, Coils, Chokes-Arrays, Signal Transformers
Series: WE-DD
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Number of Coils: 2
Inductance - Connected In Parallel: 4.7 µH
Inductance - Connected In Series: 18.8 µH
Current Rating - Parallel: 1.3 A
Current Rating - Series: 650 mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transformers
Product Name Inductors, Coils, Chokes-Arrays, Signal Transformers
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
HP1 Series Hexa-Path Magnetics - HPH1-1400 HPH1-1400LD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Step Down Transformers - 1-1611449-0 - TE Connectivity
Specs
Mounting Foot
Standards RoHS; EU ELV Compliant
Power Rating (VA) 20 VA
View Details
2 suppliers