Wurth Electronics ICS, Inc. Inductors, Coils, Chokes - Arrays, Signal Transformers 744878003

Description
Win Source Part Number: 1381135-744878003 Category: Inductors, Coils, Chokes>Arrays, Signal Transformers Series: WE-DD Package: Tape & Reel Shielding: Shielded Size / Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm) Standard Package: 1,000 pcs Tolerance: ±20% Height: 0.157" (4.00mm) Number of Coils: 2 Inductance - Connected In Series: 13.2 µH Inductance - Connected In Parallel: 3.3 µH Current Rating - Parallel: 3.3 A Current Rating - Series: 1.65 A Current Saturation - Parallel: 4 A Current Saturation - Series: 2 A DC Resistance (DCR) - Parallel: 64mOhm Max Mounting Type: Surface Mount Package / Case: Nonstandard Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Wurth Electronics Inc Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1381135-744878003 Category: Inductors, Coils, Chokes>Arrays, Signal Transformers Series: WE-DD Package: Tape & Reel Shielding: Shielded Size / Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm) Standard Package: 1,000 pcs Tolerance: ±20% Height: 0.157" (4.00mm) Number of Coils: 2 Inductance - Connected In Series: 13.2 µH Inductance - Connected In Parallel: 3.3 µH Current Rating - Parallel: 3.3 A Current Rating - Series: 1.65 A Current Saturation - Parallel: 4 A Current Saturation - Series: 2 A DC Resistance (DCR) - Parallel: 64mOhm Max Mounting Type: Surface Mount Package / Case: Nonstandard Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Wurth Electronics Inc Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Arrays, Signal Transformers - 1381135-744878003 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Arrays, Signal Transformers
1381135-744878003
Inductors, Coils, Chokes - Arrays, Signal Transformers 1381135-744878003
Win Source Part Number: 1381135-744878003 Category: Inductors, Coils, Chokes>Arrays, Signal Transformers Series: WE-DD Package: Tape & Reel Shielding: Shielded Size / Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm) Standard Package: 1,000 pcs Tolerance: ±20% Height: 0.157" (4.00mm) Number of Coils: 2 Inductance - Connected In Series: 13.2 µH Inductance - Connected In Parallel: 3.3 µH Current Rating - Parallel: 3.3 A Current Rating - Series: 1.65 A Current Saturation - Parallel: 4 A Current Saturation - Series: 2 A DC Resistance (DCR) - Parallel: 64mOhm Max Mounting Type: Surface Mount Package / Case: Nonstandard Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Wurth Electronics Inc Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381135-744878003
Category: Inductors, Coils, Chokes>Arrays, Signal Transformers
Series: WE-DD
Package: Tape & Reel
Shielding: Shielded
Size / Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm)
Standard Package: 1,000 pcs
Tolerance: ±20%
Height: 0.157" (4.00mm)
Number of Coils: 2
Inductance - Connected In Series: 13.2 µH
Inductance - Connected In Parallel: 3.3 µH
Current Rating - Parallel: 3.3 A
Current Rating - Series: 1.65 A
Current Saturation - Parallel: 4 A
Current Saturation - Series: 2 A
DC Resistance (DCR) - Parallel: 64mOhm Max
Mounting Type: Surface Mount
Package / Case: Nonstandard
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Wurth Electronics Inc
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1381135-744878003
Product Name Inductors, Coils, Chokes - Arrays, Signal Transformers
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-18N 0402DC-18NXJRW , 0402DC-18NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Leaded Inductors - 1910560P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 1.1 ohms
Rated DC Current 450 milliamps
Lead Style Axial
View Details