Wurth Electronics ICS, Inc. Inductors, Coils, Chokes -Arrays, Signal Transformers 744873330

Description
Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes -Arrays, Signal Transformers Series: WE-DD Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Shielding: Shielded Operating Temperature: -40°C ~ 125°C Mounting Type: Surface Mount Package / Case: Nonstandard Size / Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm)
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes -Arrays, Signal Transformers Series: WE-DD Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Shielding: Shielded Operating Temperature: -40°C ~ 125°C Mounting Type: Surface Mount Package / Case: Nonstandard Size / Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes -Arrays, Signal Transformers -  - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes -Arrays, Signal Transformers
Inductors, Coils, Chokes -Arrays, Signal Transformers
Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes -Arrays, Signal Transformers Series: WE-DD Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Shielding: Shielded Operating Temperature: -40°C ~ 125°C Mounting Type: Surface Mount Package / Case: Nonstandard Size / Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm)

Manufacturer: Würth Elektronik
Category: Inductors, Coils, Chokes -Arrays, Signal Transformers
Series: WE-DD
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Shielding: Shielded
Operating Temperature: -40°C ~ 125°C
Mounting Type: Surface Mount
Package / Case: Nonstandard
Size / Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transformers
Product Name Inductors, Coils, Chokes -Arrays, Signal Transformers
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Step Down Transformers - 1-1672327-0 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; Not Yet Reviewed for EU ELV
Power Rating (VA) 36 VA
View Details