Wurth Electronics ICS, Inc. Arrays, Signal Transformers - 744873221 744873221

Description
Manufacturer: Würth Elektronik Win Source Part Number: 805585-744873221 Packaging: Reel Mounting Style: SMD Shielding: Shielded Tolerance: ±20% Height: 0.335" (8.50mm) Number of Coils: 2 Inductance - Connected In Series: 880μH Inductance - Connected In Parallel: 220μH Current Rating - Parallel: 910mA Current Rating - Series: 455mA Current Saturation - Parallel: 1.6A Current Saturation - Series: 800mA DC Resistance (DCR) - Parallel: 580mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) Manufacturer Package: Nonstandard Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Würth Elektronik Win Source Part Number: 805585-744873221 Packaging: Reel Mounting Style: SMD Shielding: Shielded Tolerance: ±20% Height: 0.335" (8.50mm) Number of Coils: 2 Inductance - Connected In Series: 880μH Inductance - Connected In Parallel: 220μH Current Rating - Parallel: 910mA Current Rating - Series: 455mA Current Saturation - Parallel: 1.6A Current Saturation - Series: 800mA DC Resistance (DCR) - Parallel: 580mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) Manufacturer Package: Nonstandard Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Arrays, Signal Transformers - 744873221
805585-744873221
Arrays, Signal Transformers - 744873221 805585-744873221
Manufacturer: Würth Elektronik Win Source Part Number: 805585-744873221 Packaging: Reel Mounting Style: SMD Shielding: Shielded Tolerance: ±20% Height: 0.335" (8.50mm) Number of Coils: 2 Inductance - Connected In Series: 880μH Inductance - Connected In Parallel: 220μH Current Rating - Parallel: 910mA Current Rating - Series: 455mA Current Saturation - Parallel: 1.6A Current Saturation - Series: 800mA DC Resistance (DCR) - Parallel: 580mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) Manufacturer Package: Nonstandard Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited)

Manufacturer: Würth Elektronik
Win Source Part Number: 805585-744873221
Packaging: Reel
Mounting Style: SMD
Shielding: Shielded
Tolerance: ±20%
Height: 0.335" (8.50mm)
Number of Coils: 2
Inductance - Connected In Series: 880μH
Inductance - Connected In Parallel: 220μH
Current Rating - Parallel: 910mA
Current Rating - Series: 455mA
Current Saturation - Parallel: 1.6A
Current Saturation - Series: 800mA
DC Resistance (DCR) - Parallel: 580mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm)
Manufacturer Package: Nonstandard
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 805585-744873221
Product Name Arrays, Signal Transformers - 744873221
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1048416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 330 microH
Lead Style Radial; Radial
View Details
Fixed Inductors - 486-3170-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Fixed Inductors - LPC4045EATEB100K - 970003-LPC4045EATEB100K - Win Source Electronics
Specs
Configuration Fixed
View Details