Wurth Electronics ICS, Inc. Arrays, Signal Transformers - 744873150 744873150

Description
Manufacturer: Würth Elektronik Win Source Part Number: 810537-744873150 Packaging: Reel Mounting Style: SMD Shielding: Shielded Tolerance: ±20% Height: 0.335" (8.50mm) Number of Coils: 2 Inductance - Connected In Series: 60μH Inductance - Connected In Parallel: 15μH Current Rating - Parallel: 3.3A Current Rating - Series: 1.65A Current Saturation - Parallel: 6.1A Current Saturation - Series: 3.05A DC Resistance (DCR) - Parallel: 55mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) Manufacturer Package: Nonstandard Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Würth Elektronik Win Source Part Number: 810537-744873150 Packaging: Reel Mounting Style: SMD Shielding: Shielded Tolerance: ±20% Height: 0.335" (8.50mm) Number of Coils: 2 Inductance - Connected In Series: 60μH Inductance - Connected In Parallel: 15μH Current Rating - Parallel: 3.3A Current Rating - Series: 1.65A Current Saturation - Parallel: 6.1A Current Saturation - Series: 3.05A DC Resistance (DCR) - Parallel: 55mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) Manufacturer Package: Nonstandard Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Arrays, Signal Transformers - 744873150
810537-744873150
Arrays, Signal Transformers - 744873150 810537-744873150
Manufacturer: Würth Elektronik Win Source Part Number: 810537-744873150 Packaging: Reel Mounting Style: SMD Shielding: Shielded Tolerance: ±20% Height: 0.335" (8.50mm) Number of Coils: 2 Inductance - Connected In Series: 60μH Inductance - Connected In Parallel: 15μH Current Rating - Parallel: 3.3A Current Rating - Series: 1.65A Current Saturation - Parallel: 6.1A Current Saturation - Series: 3.05A DC Resistance (DCR) - Parallel: 55mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) Manufacturer Package: Nonstandard Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited)

Manufacturer: Würth Elektronik
Win Source Part Number: 810537-744873150
Packaging: Reel
Mounting Style: SMD
Shielding: Shielded
Tolerance: ±20%
Height: 0.335" (8.50mm)
Number of Coils: 2
Inductance - Connected In Series: 60μH
Inductance - Connected In Parallel: 15μH
Current Rating - Parallel: 3.3A
Current Rating - Series: 1.65A
Current Saturation - Parallel: 6.1A
Current Saturation - Series: 3.05A
DC Resistance (DCR) - Parallel: 55mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm)
Manufacturer Package: Nonstandard
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 810537-744873150
Product Name Arrays, Signal Transformers - 744873150
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-7N5 016008C-7N5XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1858184 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
Standards and Certifications RoHS
View Details