Wurth Electronics ICS, Inc. Inductors, Coils, Chokes - Arrays, Signal Transformers 744873101

Description
Win Source Part Number: 1381133-744873101 Category: Inductors, Coils, Chokes>Arrays, Signal Transformers Series: WE-DD Package: Tape & Reel Shielding: Shielded Size / Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) Standard Package: 500 pcs Tolerance: ±20% Height: 0.335" (8.50mm) Number of Coils: 2 Inductance - Connected In Series: 400 µH Inductance - Connected In Parallel: 100 µH Current Rating - Parallel: 1.38 A Current Rating - Series: 690 mA Current Saturation - Parallel: 2.2 A Current Saturation - Series: 1.1 A DC Resistance (DCR) - Parallel: 255mOhm Max Mounting Type: Surface Mount Package / Case: Nonstandard Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Wurth Electronics Inc Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1381133-744873101 Category: Inductors, Coils, Chokes>Arrays, Signal Transformers Series: WE-DD Package: Tape & Reel Shielding: Shielded Size / Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) Standard Package: 500 pcs Tolerance: ±20% Height: 0.335" (8.50mm) Number of Coils: 2 Inductance - Connected In Series: 400 µH Inductance - Connected In Parallel: 100 µH Current Rating - Parallel: 1.38 A Current Rating - Series: 690 mA Current Saturation - Parallel: 2.2 A Current Saturation - Series: 1.1 A DC Resistance (DCR) - Parallel: 255mOhm Max Mounting Type: Surface Mount Package / Case: Nonstandard Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Wurth Electronics Inc Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Arrays, Signal Transformers - 1381133-744873101 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Arrays, Signal Transformers
1381133-744873101
Inductors, Coils, Chokes - Arrays, Signal Transformers 1381133-744873101
Win Source Part Number: 1381133-744873101 Category: Inductors, Coils, Chokes>Arrays, Signal Transformers Series: WE-DD Package: Tape & Reel Shielding: Shielded Size / Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) Standard Package: 500 pcs Tolerance: ±20% Height: 0.335" (8.50mm) Number of Coils: 2 Inductance - Connected In Series: 400 µH Inductance - Connected In Parallel: 100 µH Current Rating - Parallel: 1.38 A Current Rating - Series: 690 mA Current Saturation - Parallel: 2.2 A Current Saturation - Series: 1.1 A DC Resistance (DCR) - Parallel: 255mOhm Max Mounting Type: Surface Mount Package / Case: Nonstandard Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Wurth Electronics Inc Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381133-744873101
Category: Inductors, Coils, Chokes>Arrays, Signal Transformers
Series: WE-DD
Package: Tape & Reel
Shielding: Shielded
Size / Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm)
Standard Package: 500 pcs
Tolerance: ±20%
Height: 0.335" (8.50mm)
Number of Coils: 2
Inductance - Connected In Series: 400 µH
Inductance - Connected In Parallel: 100 µH
Current Rating - Parallel: 1.38 A
Current Rating - Series: 690 mA
Current Saturation - Parallel: 2.2 A
Current Saturation - Series: 1.1 A
DC Resistance (DCR) - Parallel: 255mOhm Max
Mounting Type: Surface Mount
Package / Case: Nonstandard
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Wurth Electronics Inc
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1381133-744873101
Product Name Inductors, Coils, Chokes - Arrays, Signal Transformers
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data