Wurth Electronics ICS, Inc. Inductors, Coils, Chokes - Arrays, Signal Transformers 744873003

Description
Manufacturer: Würth Elektronik Win Source Part Number: 1327800-744873003 Category: Inductors, Coils, Chokes>Arrays, Signal Transformers Packaging: Reel - TR Shielding: Shielded Size / Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) Standard Package: 500 Mounting: Surface Mount Tolerance: ±20% Height: 0.335" (8.50mm) Number of Coils: 2 Inductance - Connected In Series: 13.2 µH Inductance - Connected In Parallel: 3.3 µH Current Rating - Parallel: 5.14 A Current Rating - Series: 2.57 A Current Saturation - Parallel: 11 A Current Saturation - Series: 5.5 A DC Resistance (DCR) - Parallel: 22mOhm Max Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-2347-6,732-2347- 2,732-2347-1 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Win Source Part Number: 1327800-744873003 Category: Inductors, Coils, Chokes>Arrays, Signal Transformers Packaging: Reel - TR Shielding: Shielded Size / Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) Standard Package: 500 Mounting: Surface Mount Tolerance: ±20% Height: 0.335" (8.50mm) Number of Coils: 2 Inductance - Connected In Series: 13.2 µH Inductance - Connected In Parallel: 3.3 µH Current Rating - Parallel: 5.14 A Current Rating - Series: 2.57 A Current Saturation - Parallel: 11 A Current Saturation - Series: 5.5 A DC Resistance (DCR) - Parallel: 22mOhm Max Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-2347-6,732-2347- 2,732-2347-1 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Arrays, Signal Transformers - 1327800-744873003 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Arrays, Signal Transformers
1327800-744873003
Inductors, Coils, Chokes - Arrays, Signal Transformers 1327800-744873003
Manufacturer: Würth Elektronik Win Source Part Number: 1327800-744873003 Category: Inductors, Coils, Chokes>Arrays, Signal Transformers Packaging: Reel - TR Shielding: Shielded Size / Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) Standard Package: 500 Mounting: Surface Mount Tolerance: ±20% Height: 0.335" (8.50mm) Number of Coils: 2 Inductance - Connected In Series: 13.2 µH Inductance - Connected In Parallel: 3.3 µH Current Rating - Parallel: 5.14 A Current Rating - Series: 2.57 A Current Saturation - Parallel: 11 A Current Saturation - Series: 5.5 A DC Resistance (DCR) - Parallel: 22mOhm Max Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-2347-6,732-2347- 2,732-2347-1 RoHS Status: ROHS3 Compliant

Manufacturer: Würth Elektronik
Win Source Part Number: 1327800-744873003
Category: Inductors, Coils, Chokes>Arrays, Signal Transformers
Packaging: Reel - TR
Shielding: Shielded
Size / Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm)
Standard Package: 500
Mounting: Surface Mount
Tolerance: ±20%
Height: 0.335" (8.50mm)
Number of Coils: 2
Inductance - Connected In Series: 13.2 µH
Inductance - Connected In Parallel: 3.3 µH
Current Rating - Parallel: 5.14 A
Current Rating - Series: 2.57 A
Current Saturation - Parallel: 11 A
Current Saturation - Series: 5.5 A
DC Resistance (DCR) - Parallel: 22mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 732-2347-6,732-2347-2,732-2347-1
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1327800-744873003
Product Name Inductors, Coils, Chokes - Arrays, Signal Transformers
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5774-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
E - Core Common Mode Inductor - CME2425-5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 9800 to ? microH
DCR 0.3190 ohms
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-R60M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - LPC4045EATEB5R0K - 965318-LPC4045EATEB5R0K - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers