Wurth Electronics ICS, Inc. Inductors, Coils, Chokes - Arrays, Signal Transformers 744870470

Description
Manufacturer: Würth Elektronik Win Source Part Number: 1327563-744870470 Category: Inductors, Coils, Chokes>Arrays, Signal Transformers Packaging: Reel - TR Shielding: Shielded Size / Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) Standard Package: 500 Mounting: Surface Mount Tolerance: ±20% Height: 0.335" (8.50mm) Number of Coils: 2 Inductance - Connected In Series: 188 µH Inductance - Connected In Parallel: 47 µH Current Rating - Parallel: 1.45 A Current Rating - Series: 725 mA Current Saturation - Parallel: 3.1 A Current Saturation - Series: 1.55 A DC Resistance (DCR) - Parallel: 150mOhm Max Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-2328-6,732-2328- 2,732-2328-1 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Win Source Part Number: 1327563-744870470 Category: Inductors, Coils, Chokes>Arrays, Signal Transformers Packaging: Reel - TR Shielding: Shielded Size / Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) Standard Package: 500 Mounting: Surface Mount Tolerance: ±20% Height: 0.335" (8.50mm) Number of Coils: 2 Inductance - Connected In Series: 188 µH Inductance - Connected In Parallel: 47 µH Current Rating - Parallel: 1.45 A Current Rating - Series: 725 mA Current Saturation - Parallel: 3.1 A Current Saturation - Series: 1.55 A DC Resistance (DCR) - Parallel: 150mOhm Max Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-2328-6,732-2328- 2,732-2328-1 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Arrays, Signal Transformers - 1327563-744870470 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Arrays, Signal Transformers
1327563-744870470
Inductors, Coils, Chokes - Arrays, Signal Transformers 1327563-744870470
Manufacturer: Würth Elektronik Win Source Part Number: 1327563-744870470 Category: Inductors, Coils, Chokes>Arrays, Signal Transformers Packaging: Reel - TR Shielding: Shielded Size / Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) Standard Package: 500 Mounting: Surface Mount Tolerance: ±20% Height: 0.335" (8.50mm) Number of Coils: 2 Inductance - Connected In Series: 188 µH Inductance - Connected In Parallel: 47 µH Current Rating - Parallel: 1.45 A Current Rating - Series: 725 mA Current Saturation - Parallel: 3.1 A Current Saturation - Series: 1.55 A DC Resistance (DCR) - Parallel: 150mOhm Max Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-2328-6,732-2328- 2,732-2328-1 RoHS Status: ROHS3 Compliant

Manufacturer: Würth Elektronik
Win Source Part Number: 1327563-744870470
Category: Inductors, Coils, Chokes>Arrays, Signal Transformers
Packaging: Reel - TR
Shielding: Shielded
Size / Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm)
Standard Package: 500
Mounting: Surface Mount
Tolerance: ±20%
Height: 0.335" (8.50mm)
Number of Coils: 2
Inductance - Connected In Series: 188 µH
Inductance - Connected In Parallel: 47 µH
Current Rating - Parallel: 1.45 A
Current Rating - Series: 725 mA
Current Saturation - Parallel: 3.1 A
Current Saturation - Series: 1.55 A
DC Resistance (DCR) - Parallel: 150mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 732-2328-6,732-2328-2,732-2328-1
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1327563-744870470
Product Name Inductors, Coils, Chokes - Arrays, Signal Transformers
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Application RF Choke
Unlock Full Specs
to access all available technical data