Wurth Electronics ICS, Inc. Inductors, Coils, Chokes-Arrays, Signal Transformers 744870220

Description
Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes-Arrays, Signal Transformers Series: WE-DD Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Number of Coils: 2 Current Rating - Parallel: 2.45 A Current Rating - Series: 1.225 A Current Saturation - Parallel: 5.2 A Current Saturation - Series: 2.6 A
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes-Arrays, Signal Transformers Series: WE-DD Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Number of Coils: 2 Current Rating - Parallel: 2.45 A Current Rating - Series: 1.225 A Current Saturation - Parallel: 5.2 A Current Saturation - Series: 2.6 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes-Arrays, Signal Transformers -  - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes-Arrays, Signal Transformers
Inductors, Coils, Chokes-Arrays, Signal Transformers
Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes-Arrays, Signal Transformers Series: WE-DD Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Number of Coils: 2 Current Rating - Parallel: 2.45 A Current Rating - Series: 1.225 A Current Saturation - Parallel: 5.2 A Current Saturation - Series: 2.6 A

Manufacturer: Würth Elektronik
Category: Inductors, Coils, Chokes-Arrays, Signal Transformers
Series: WE-DD
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Number of Coils: 2
Current Rating - Parallel: 2.45 A
Current Rating - Series: 1.225 A
Current Saturation - Parallel: 5.2 A
Current Saturation - Series: 2.6 A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transformers
Product Name Inductors, Coils, Chokes-Arrays, Signal Transformers
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Step Down Transformers - 2-1611469-5 - TE Connectivity
Specs
Mounting Foot
Standards RoHS; Not EU ELV Compliant
Power Rating (VA) 75 VA
View Details
2 suppliers