Wurth Electronics ICS, Inc. Inductors, Coils, Chokes - Arrays, Signal Transformers 744870101

Description
Win Source Part Number: 1341106-744870101 Category: Inductors, Coils, Chokes - Arrays, Signal Transformers Series: WE-DD Package: Tape & Reel Shielding: Shielded Size / Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) Standard Package: 500 Tolerance: ±20% Height: 0.335" (8.50mm) Number of Coils: 2 Inductance - Connected In Series: 400 µH Inductance - Connected In Parallel: 100 µH Current Rating - Parallel: 1.4 A Current Rating - Series: 700 mA Current Saturation - Parallel: 2 A Current Saturation - Series: 1 A Mounting Type: Surface Mount Package / Case: Nonstandard Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Würth Elektronik DC Resistance (DCR) - Parallel: 300mOhm Max
Request a Quote Datasheet
Description
Win Source Part Number: 1341106-744870101 Category: Inductors, Coils, Chokes - Arrays, Signal Transformers Series: WE-DD Package: Tape & Reel Shielding: Shielded Size / Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) Standard Package: 500 Tolerance: ±20% Height: 0.335" (8.50mm) Number of Coils: 2 Inductance - Connected In Series: 400 µH Inductance - Connected In Parallel: 100 µH Current Rating - Parallel: 1.4 A Current Rating - Series: 700 mA Current Saturation - Parallel: 2 A Current Saturation - Series: 1 A Mounting Type: Surface Mount Package / Case: Nonstandard Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Würth Elektronik DC Resistance (DCR) - Parallel: 300mOhm Max
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Arrays, Signal Transformers - 1341106-744870101 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Arrays, Signal Transformers
1341106-744870101
Inductors, Coils, Chokes - Arrays, Signal Transformers 1341106-744870101
Win Source Part Number: 1341106-744870101 Category: Inductors, Coils, Chokes - Arrays, Signal Transformers Series: WE-DD Package: Tape & Reel Shielding: Shielded Size / Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) Standard Package: 500 Tolerance: ±20% Height: 0.335" (8.50mm) Number of Coils: 2 Inductance - Connected In Series: 400 µH Inductance - Connected In Parallel: 100 µH Current Rating - Parallel: 1.4 A Current Rating - Series: 700 mA Current Saturation - Parallel: 2 A Current Saturation - Series: 1 A Mounting Type: Surface Mount Package / Case: Nonstandard Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Würth Elektronik DC Resistance (DCR) - Parallel: 300mOhm Max

Win Source Part Number: 1341106-744870101
Category: Inductors, Coils, Chokes - Arrays, Signal Transformers
Series: WE-DD
Package: Tape & Reel
Shielding: Shielded
Size / Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm)
Standard Package: 500
Tolerance: ±20%
Height: 0.335" (8.50mm)
Number of Coils: 2
Inductance - Connected In Series: 400 µH
Inductance - Connected In Parallel: 100 µH
Current Rating - Parallel: 1.4 A
Current Rating - Series: 700 mA
Current Saturation - Parallel: 2 A
Current Saturation - Series: 1 A
Mounting Type: Surface Mount
Package / Case: Nonstandard
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Würth Elektronik
DC Resistance (DCR) - Parallel: 300mOhm Max

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transformers
Product Number 1341106-744870101
Product Name Inductors, Coils, Chokes - Arrays, Signal Transformers
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
C1173 Flyback Transformer for Texas Instruments TSP23750 - C1173-AL C1173-ALD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details