Wurth Electronics ICS, Inc. Filters-Common Mode Chokes 7448680200

Description
Manufacturer: Würth Elektronik Category: Filters-Common Mode Chokes Series: WE-LPCC Package: Tray Product Status: Active Filter Type: Power Line Number of Lines: 2 Inductance @ Frequency: 120 µH @ 10 kHz Current Rating (Max): 23.5A DC Resistance (DCR) (Max): 1.4mOhm
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Filters-Common Mode Chokes Series: WE-LPCC Package: Tray Product Status: Active Filter Type: Power Line Number of Lines: 2 Inductance @ Frequency: 120 µH @ 10 kHz Current Rating (Max): 23.5A DC Resistance (DCR) (Max): 1.4mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters-Common Mode Chokes -  - Win Source Electronics
Laguna Hills, CA, United States
Filters-Common Mode Chokes
Filters-Common Mode Chokes
Manufacturer: Würth Elektronik Category: Filters-Common Mode Chokes Series: WE-LPCC Package: Tray Product Status: Active Filter Type: Power Line Number of Lines: 2 Inductance @ Frequency: 120 µH @ 10 kHz Current Rating (Max): 23.5A DC Resistance (DCR) (Max): 1.4mOhm

Manufacturer: Würth Elektronik
Category: Filters-Common Mode Chokes
Series: WE-LPCC
Package: Tray
Product Status: Active
Filter Type: Power Line
Number of Lines: 2
Inductance @ Frequency: 120 µH @ 10 kHz
Current Rating (Max): 23.5A
DC Resistance (DCR) (Max): 1.4mOhm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Name Filters-Common Mode Chokes
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

0.0072uH 250MHz 0.69A Inductor and Choke - 71-0302CS-7N2XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0072 microH
Inductance Tolerance 5 (+/- %)
View Details
Specs
Application RF Choke
View Details
Leaded Inductors - 1911169P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 2.5 ohms
Rated DC Current 280 milliamps
Lead Style Axial
View Details