Wurth Electronics ICS, Inc. Filters-Common Mode Chokes 7448680100

Description
Manufacturer: Würth Elektronik Category: Filters-Common Mode Chokes Series: WE-LPCC Package: Tray Product Status: Active Filter Type: Power Line Number of Lines: 2 Inductance @ Frequency: 450 µH @ 10 kHz Current Rating (Max): 10A DC Resistance (DCR) (Max): 9.6mOhm
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Filters-Common Mode Chokes Series: WE-LPCC Package: Tray Product Status: Active Filter Type: Power Line Number of Lines: 2 Inductance @ Frequency: 450 µH @ 10 kHz Current Rating (Max): 10A DC Resistance (DCR) (Max): 9.6mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters-Common Mode Chokes -  - Win Source Electronics
Laguna Hills, CA, United States
Filters-Common Mode Chokes
Filters-Common Mode Chokes
Manufacturer: Würth Elektronik Category: Filters-Common Mode Chokes Series: WE-LPCC Package: Tray Product Status: Active Filter Type: Power Line Number of Lines: 2 Inductance @ Frequency: 450 µH @ 10 kHz Current Rating (Max): 10A DC Resistance (DCR) (Max): 9.6mOhm

Manufacturer: Würth Elektronik
Category: Filters-Common Mode Chokes
Series: WE-LPCC
Package: Tray
Product Status: Active
Filter Type: Power Line
Number of Lines: 2
Inductance @ Frequency: 450 µH @ 10 kHz
Current Rating (Max): 10A
DC Resistance (DCR) (Max): 9.6mOhm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Name Filters-Common Mode Chokes
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1620237 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 33 microH
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details