Wurth Electronics ICS, Inc. Filters-Common Mode Chokes 7448640417

Description
Manufacturer: Würth Elektronik Category: Filters-Common Mode Chokes Series: WE-FC Package: Tray Product Status: Active Filter Type: Power Line Number of Lines: 2 Inductance @ Frequency: 29 mH @ 10 kHz Current Rating (Max): 520mA DC Resistance (DCR) (Max): 1.87Ohm Voltage Rating - AC: 250V
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Filters-Common Mode Chokes Series: WE-FC Package: Tray Product Status: Active Filter Type: Power Line Number of Lines: 2 Inductance @ Frequency: 29 mH @ 10 kHz Current Rating (Max): 520mA DC Resistance (DCR) (Max): 1.87Ohm Voltage Rating - AC: 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters-Common Mode Chokes -  - Win Source Electronics
Laguna Hills, CA, United States
Filters-Common Mode Chokes
Filters-Common Mode Chokes
Manufacturer: Würth Elektronik Category: Filters-Common Mode Chokes Series: WE-FC Package: Tray Product Status: Active Filter Type: Power Line Number of Lines: 2 Inductance @ Frequency: 29 mH @ 10 kHz Current Rating (Max): 520mA DC Resistance (DCR) (Max): 1.87Ohm Voltage Rating - AC: 250V

Manufacturer: Würth Elektronik
Category: Filters-Common Mode Chokes
Series: WE-FC
Package: Tray
Product Status: Active
Filter Type: Power Line
Number of Lines: 2
Inductance @ Frequency: 29 mH @ 10 kHz
Current Rating (Max): 520mA
DC Resistance (DCR) (Max): 1.87Ohm
Voltage Rating - AC: 250V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Name Filters-Common Mode Chokes
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

0402CT (1005) Low Profile Chip Inductors - 0402CT-2N0 0402CT-2N0XJRW , 0402CT-2N0XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
EMC Chokes - 823902-SF - TE Connectivity
Specs
Operating Temperature -45 to 100 C (-49 to 212 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
100uH 3.15A 40mOhm Inductor and Choke - 839-DS1-25-0003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 100 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers